location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com S352BMU3N NAS/storage server Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Bay Gigabit NAS RAID Enclosure for 3.5” SATA Hard Drives w/ WebDAV and Media Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S352BMU3N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854719 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com S352BMU3N NAS/storage server Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Black
  • - Number of storage drives supported: 2 HDD
  • - Ethernet LAN
  • - Cooling type: Active
Warranty: 2 Year Warranty
Long product name StarTech.com S352BMU3N NAS/storage server Black :
The long product name of StarTech.com S352BMU3N NAS/storage server Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Dual Bay Gigabit NAS RAID Enclosure for 3.5” SATA Hard Drives w/ WebDAV and Media Server - NAS Media Server Enclosure w/ Fan
More>>>
StarTech.com S352BMU3N NAS/storage server Black:
The official description of StarTech.com S352BMU3N NAS/storage server Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create an external dual 3.5in SATA HDD RAID array you can access over a Gigabit LAN using WebDAV, FTP, and Windows Share services

The S352BMU3N 2-Bay NAS RAID enclosure enables you to build a secure external RAID array with two 3.5” SATA hard drives, and connect it directly to your Gigabit network without a host computer for fast network wide access.

Access from any device 

For broad device compatibility, this NAS enclosure features WebDAV allowing you to access files from any web browser-enabled device on the network, such as a computer, Tablet, iPhone, or smartphone. Third party mobile apps are also supported for intuitive and familiar file management.

Stream digital media anywhere on the network

For hassle-free media integration, the enclosure supports UPnP, and DLNA allowing you to instantly stream videos, photos, and Music directly to a supporting smart televisions, Blu-Ray /Set-top box, and Video Game Consoles.

Increase security or individual drive capacity

To achieve greater performance or secure data redundancy the enclosure features a built-in hardware RAID controller, supporting RAID 0, 1, and JBOD.

Hassle-free file sharing

For easier file sharing, the enclosure supports FTP and SMB services, enabling you to publicly share files over the network or Internet, with the client software of choice. 

Improve transfer speed capabilities with USB 3.0 DAS

Increase speed locally with USB DAS (Direct-Attached Storage), enabling you to connect the enclosure to your computer using USB 3.0 to provide transfer speeds up 5 Gbps.

To ensure compatibility with your computer system, the S352BMU3N supports all of the leading operating systems, including: Microsoft Windows (8/7/Vista/XP/Server 2008/Server 2003), Apple OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS.

The S352BMU3N maximizes both durability and reliability with a built-in fan, solid aluminum construction, and is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Broad device compatibility with computers, smartphones and tablets, featuring WebDAV with third party mobile app compatibility
- Hassle-free operation, with NAS functionality enabling network-wide drive access independent of a computer
- Achieve greater performance or secure data redundancy with multiple RAID modes

Short summary description StarTech.com S352BMU3N NAS/storage server Black:
This short summary of the StarTech.com S352BMU3N NAS/storage server Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com S352BMU3N, NAS, Black

Long summary description StarTech.com S352BMU3N NAS/storage server Black:
This is an auto-generated long summary of StarTech.com S352BMU3N NAS/storage server Black based on the first three specs of the first five spec groups.

StarTech.com S352BMU3N. Type: NAS, Device class: Home & Home Office

Storage
Storage drive interface *
Serial ATA, Serial ATA II, Serial ATA III
Storage drive size
3.5"
Maximum supported storage capacity
4 TB
RAID support *
Yes
RAID levels
0, 1, JBOD
Storage drives installed *
No
Number of storage drives supported *
2
Supported storage drive types *
HDD
Network
Ethernet LAN *
Yes
Wi-Fi
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports *
1
Design
Cooling type *
Active
Product colour
Black
Housing material
Aluminium
Number of fans
1 fan(s)
Fan diameter
8 cm
LED indicators
HDD, Power
Performance
Type *
NAS
Device class *
Home & Home Office
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2
Power
AC input voltage
100-240 V
Weight & dimensions
Width *
115,5 mm
Depth *
180,5 mm
Height *
85 mm
Weight
1,2 kg
Package width
138 mm
Package depth
255 mm
Package height
178 mm
Package weight
1,2 kg
Packaging content
External power adapter
Yes
Cables included
LAN (RJ-45)
Quick installation guide
Yes
Sustainability
Sustainability certificates
RoHS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 85 °C
Other features
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)