location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE D9Y24A power cable Black 2,5 m C14 coupler C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D9Y24A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9Y24A
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE D9Y24A power cable Black 2,5 m C14 coupler C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2,5 m
  • - C14 coupler Male
  • - C13 coupler Female
  • - Black
  • - 1 pc(s)
Long product name HPE D9Y24A power cable Black 2,5 m C14 coupler C13 coupler :
The long product name of HPE D9Y24A power cable Black 2,5 m C14 coupler C13 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C13 - C14 WW 250V 10Amp Power Line 2.5m 1pc Jumper Cord
More>>>
Short summary description HPE D9Y24A power cable Black 2,5 m C14 coupler C13 coupler:
This short summary of the HPE D9Y24A power cable Black 2,5 m C14 coupler C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

HPE D9Y24A, 2,5 m, C14 coupler, C13 coupler, 250 V

Long summary description HPE D9Y24A power cable Black 2,5 m C14 coupler C13 coupler:
This is an auto-generated long summary of HPE D9Y24A power cable Black 2,5 m C14 coupler C13 coupler based on the first three specs of the first five spec groups.

HPE D9Y24A. Cable length: 2,5 m, Connector 1: C14 coupler, Connector 2: C13 coupler. Input voltage: 250 V