location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-1600W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-1600W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766725736 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD
  • - A4 Scanning media types supported: Business Card, Plastic Card
  • - Maximum scan size: 210 x 297 mm Sensor type: Dual CIS
  • - USB port Wi-Fi
  • - Power supply type: AC 14 W
  • - Scanning noise level: 47 dB
  • - Internal memory: 256 MB 288 MHz
Long product name Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White :
The long product name of Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADS-1600W - CMOS dual CIS, 1200 x 1200dpi, 2.6" LCD, 802.11b/g/n, 47 dB, 1.6kg
More>>>
Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White:
The official description of Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Outstanding image quality up to 1,200dpi.
- Easy to use 6.8cm colour touchscreen LCD.
- High speed 2-sided scanning at up to 18 pages per minute.
- Scan directly to a range of web connected services.
- Convert hard copies to digital files quickly and easily with simple "one-touch” scanning.
- Streamline your workflow by scanning documents direct to a USB memory stick for PC free scanning.
- Share your scanner wirelessly across your network with built in Wi-Fi
- Bundled with a range of software for both Windows and Mac, for seamless integration into existing business systems.
- 20 Sheet Automatic Document Feeder.

Short summary description Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White:
This short summary of the Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ADS-1600W, 210 x 297 mm, 600 x 600 DPI, 1200 x 1200 DPI, 30 bit, 24 bit, 18 ppm

Long summary description Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Brother ADS-1600W. Maximum scan size: 210 x 297 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: Dual CIS, Scan file formats: JPG, PDF, TIFF, Scan to: Cloud, E-mail, E-mail Server, File, FTP, Image, OCR, USB. Auto document feeder (ADF) input capacity: 20 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Maximum scan size *
210 x 297 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
18 ppm
ADF scan speed (colour, A4)
18 ppm
Duplex ADF scan speed (b/w, A4)
18 ipm
Duplex ADF scan speed (colour, A4)
18 ipm
Design
Scanner type *
ADF scanner
Product colour *
Black, White
Display
LCD
Display diagonal
6,6 cm (2.6")
Performance
Sensor type *
Dual CIS
Scan file formats
JPG, PDF, TIFF
Scan to
Cloud, E-mail, E-mail Server, File, FTP, Image, OCR, USB
Scan drivers
ICA, ISIS, TWAIN, WIA
Scanning noise level
47 dB
Internal memory
256 MB
Processor frequency
288 MHz
Input capacity
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B5, B6, B7
Paper handling
Letter
Yes
Auto Document Feeder (ADF) media weight
52 - 110 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 1.1, USB 2.0, Wireless LAN
Power
Power supply type *
AC
Power consumption (typical)
14 W
Power consumption (standby)
4 W
Power consumption (off)
0,25 W
Power consumption (PowerSave)
1,5 W
Network
Wi-Fi
Yes
Mobile printing technologies
Brother iPrint & Scan
Packaging data
Package width
380 mm
Package depth
170 mm
Package height
207 mm
Package weight
2,5 kg
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Weight & dimensions
Width
285 mm
Depth
103 mm
Height
84 mm
Weight
1,6 kg
Other features
Custom media length
70 - 297 mm
Custom media width
51 - 215,9 mm
Online services supported
Dropbox, Evernote, Facebook, Flickr, Google Drive, Picasa, Sky Drive
Source Testseek summary Average rating
Reviews
Updated:
2018-02-09 01:26:51
Uk has collected 5 expert reviews for Brother ADS-1600W scanner ADF scanner 600 x 600 DPI A4 Black, White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White
(show image)
DS-620 DS-620 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)