location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Micro for Netbook mouse USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Mouse for Netbook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16219
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439162196
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:12:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Micro for Netbook mouse USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical Pink
  • - USB Type-A
  • - Buttons quantity: 3
Long product name Trust Micro for Netbook mouse USB Type-A Optical :
The long product name of Trust Micro for Netbook mouse USB Type-A Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro sized optical mouse that brings colour to your life
More>>>
Trust Micro for Netbook mouse USB Type-A Optical:
The official description of Trust Micro for Netbook mouse USB Type-A Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Micro sized optical mouse; easy to take with you. Fully compatible with all netbooks, with both Windows and Linux. Just plug-in and start, no software needed. Ideal to use with your notebook. Suitable for right and left handed users.

Short summary description Trust Micro for Netbook mouse USB Type-A Optical:
This short summary of the Trust Micro for Netbook mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Micro Mouse for Netbook, Optical, USB Type-A, Pink

Long summary description Trust Micro for Netbook mouse USB Type-A Optical:
This is an auto-generated long summary of Trust Micro for Netbook mouse USB Type-A Optical based on the first three specs of the first five spec groups.

Trust Micro Mouse for Netbook. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3. Product colour: Pink

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Design
Product colour *
Pink
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
40 g
Packaging data
Package weight
80 g
Other features
Compatible operating systems
Windows Vista, XP Linux
Minimum system requirements
Any netbook with Windows Vista, XP or Linux Compatible operating system. USB port.
Contents
Optical mouse. User's guide.
Package dimensions (WxDxH)
130 x 40 x 175 mm
Brand Image Product code Product Stock Price from
Trust Slimline Mini mouse USB Type-A Optical Trust Slimline Mini mouse USB Type-A Optical
(show image)
16534 Slimline Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)