KlikAanKlikUit logo

KlikAanKlikUit ACD-1000 socket-outlet White

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7531
Info modified on:
19 Mar 2023, 16:09:27
Short summary description KlikAanKlikUit ACD-1000 socket-outlet White:

KlikAanKlikUit ACD-1000, White, 220 V, 50 Hz, 53 mm, 32 mm, 98 mm

Long summary description KlikAanKlikUit ACD-1000 socket-outlet White:

KlikAanKlikUit ACD-1000. Product colour: White. Rated voltage: 220 V, Rated frequency: 50 Hz. Width: 53 mm, Depth: 32 mm, Height: 98 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.