location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G5300 data projector 4000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-G5300 Projector (with Lens)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H278040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-G5300 data projector 4000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 4000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - 7 W
  • - 398 W
Long product name Epson EB-G5300 data projector 4000 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EB-G5300 data projector 4000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-G5300 LCD XGA 4000lum, 1000:1, 398W, 6.7 kg
More>>>
Epson EB-G5300 data projector 4000 ANSI lumens LCD XGA (1024x768):
The official description of Epson EB-G5300 data projector 4000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ideal projector for large venues
Epson EB-G5300 is a powerful projector which can be ceiling-mounted making it perfect for a large audience. A unique mix of innovative features and smart design simplifies installation, operation and monitoring to dramatically enhance the visual experience of the audience. Built to strict environmental standards, it is cost efficient thus providing exceptional long-term value.

Easy to install, simple to adjust
Epson understands that a users priority is to concentrate on their presentation and their audience. A projector should be straightforward to install, configure and maintain. The Epson EB-G5300 projector is designed with all this in mind.

This projector is ideal for very large corporate meetings or shareholder gatherings; for theatres and halls in educational or cultural institutions; for digital signage in airports or shops; for special big events such as lectures, public events or sports tournaments.

Bright natural images
The Epson EB-G5300 projector produces bright clear images with great colour fidelity on screens up to 300 inches (diagonal). Images look superb in ambient lighting, even daylight, providing flexible usage.

This high quality is due to two proprietary technologies. Epson 3LCD technology provides natural colour reproduction and the Epson compensation filter achieves a very high native contrast ratio (up to 1000:1).

Manage your networked projectors
From one PC running Epson Network monitoring and control software users can see, at a glance, which projectors are available and if they are running efficiently – no matter how wide the network is.

Epson projectors can be configured remotely, as well as receive instant alerts on pre-defined critical indicators such as non-functioning devices or overheating lamps.

Users have instant access to the settings of the projector and to online IT support. Controlling settings or putting projectors onto a common timer allows efficient running, which reduces energy costs.

Easy to install, simple to adjust
Epson understands that a users priority is to concentrate on their presentation and their audience. A projector should be straight forward to install, configure and maintain. The Epson EB-G5300 projector is designed with all this in mind.

Intelligent installation
The Epson EB-G5100Although bright and powerful, the Epson
EB-G5300 is incredibly compact and weighs less than 7kg, which makes all the difference when mounting them on a ceiling.

The modular lenses are bayonet-mounted in a single movement. They are quick to change yet once in place can be totally secured by an anti-theft screw.

Lens shift
This allows horizontal/vertical manual adjustment of images on the screen with no loss of quality. 50% vertical/10% horizontal on XGA models.

Keystone correction
Achieve a squared image instantly and easily by adjusting distortions up to +/-40 degrees vertically and +/-20 degrees horizontally.

Focus on flexibility: modular lenses
With the Epson EB-G5300 there are five different lenses available thus ensuring a flexible solution wherever you are. The optional lenses offer a range of wide angle, middle and long throw capabilities to suit any need, meaning the EB-G5300 can display a 100inch image with a projection range from 1.58 to 14.57 metres in XGA.

Short summary description Epson EB-G5300 data projector 4000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EB-G5300 data projector 4000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-G5300, 4000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 15 - 99 kHz, 50 - 120 Hz

Long summary description Epson EB-G5300 data projector 4000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EB-G5300 data projector 4000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EB-G5300. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Serial interface type: RS-232. Noise level: 38 dB, Country of origin: China. RMS rated power: 7 W

Projector
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Horizontal scan range
15 - 99 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
20°
Keystone correction, vertical
40°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
275 W
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Component video (YPbPr/YCbCr) in *
2
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
38 dB
Country of origin
China
Multimedia
RMS rated power
7 W
Number of built-in speakers
1
Display
Display number of colours
16.78 million colours
Power
Power consumption (typical) *
398 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
6,7 kg
Package width
507 mm
Package depth
635 mm
Package height
313 mm
Package weight
10,9 kg
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
12 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,03 m
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
12 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,03 m
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
381 x 470 x 135 mm
Interface
LAN
Power supply type
100 - 240 V AC ±10%, 50/60 Hz
RS-232 ports
1