location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS2414RP+ NAS/storage server 2 GB DDR3 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS2414RP+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS2414RP+ show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:53:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology RackStation RS2414RP+ NAS/storage server 2 GB DDR3 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage server Black, Silver
  • - Number of storage drives supported: 12 HDD
  • - 2,13 GHz
  • - 2 DDR3
  • - Ethernet LAN DHCP server iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud 400 W
Warranty: 3 Years
Long product name Synology RackStation RS2414RP+ NAS/storage server 2 GB DDR3 Black, Silver :
The long product name of Synology RackStation RS2414RP+ NAS/storage server 2 GB DDR3 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Core 2.13 GHz, 2GB DDR3, 12 x 2.5"/3.5" SATA II, max 48TB, 2 x USB 3.0, 2 x USB 2.0, 4 x Gigabit Ethernet, 14200 g, Black/Silver
More>>>
Short summary description Synology RackStation RS2414RP+ NAS/storage server 2 GB DDR3 Black, Silver:
This short summary of the Synology RackStation RS2414RP+ NAS/storage server 2 GB DDR3 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS2414RP+, Storage server, 2 GB, DDR3, Black, Silver

Long summary description Synology RackStation RS2414RP+ NAS/storage server 2 GB DDR3 Black, Silver:
This is an auto-generated long summary of Synology RackStation RS2414RP+ NAS/storage server 2 GB DDR3 Black, Silver based on the first three specs of the first five spec groups.

Synology RackStation RS2414RP+. Type: Storage server. Processor frequency: 2,13 GHz. Internal memory: 2 GB, Internal memory type: DDR3

Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 10:56:57
Uk has collected 3 expert reviews for Synology RackStation RS2414RP+ NAS/storage server 2 GB DDR3 Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
alphr.com
Updated:
2015-01-10 10:56:54
This is a high-end NAS aimed at companies that require speed, lots of expansion potential and uptime as close to 100% as possible. The RS2414RP+ sits pretty at the top of Synology's SMB rack NAS family, which means you get all the trimmings: 12 hot-swap S...
Bottom line A reasonably priced 2U rack NAS with room to grow, good performance and veritable feast of storage features...
80%
itpro.co.uk
Updated:
2015-01-10 10:56:57
The RS2414 models combine high expansion potential with plenty of redundancy and fit in at the top of Synology's family of SMB rack NAS appliances. Both come with four Gigabit ports supporting failover or load balancing and the RS2414RP+ on review include...
Good Good value and features; Optional 12bay disk shelf; Dual PSUs...
Bad No 10GbE upgrade option; Read cache needs two SSDs; Atom CPU...
Bottom line Despite its Atom CPU, the RackStation delivers a fair performance making it a good choice for general NAS and IP SAN duties. It's reasonable value for a 12-bay box and the latest DSM software is packed with plenty of business features...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)