location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Duplex Printing Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Duplex Printing Accessory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3E46A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111454775 show
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 17:25:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Duplex Printing Accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This two-sided printing accessory saves you money by cutting paper consumption in half.
  • - Print on media sizes from A5 to A3. This accessory also works well with a variety of plain papers so you can create two-sided engineering designs, marketing proofs and financial spreadsheets.
  • - Get automatic two-sided printing so you can get down to business and not hover over your printer. Produce less cumbersome final documents with fewer pages to manage.
Long product name HP LaserJet Duplex Printing Accessory :
The long product name of HP LaserJet Duplex Printing Accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Duplex Printing Accessory
More>>>
HP LaserJet Duplex Printing Accessory:
The official description of HP LaserJet Duplex Printing Accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP LaserJet Duplex Printing Accessories save time, money and paper. Concentrate on more important work while two-sided pages print automatically. Enjoy budget savings because paper consumption is cut in half.

Short summary description HP LaserJet Duplex Printing Accessory:
This short summary of the HP LaserJet Duplex Printing Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Duplex Printing Accessory, Business, Enterprise, 409 mm, 416 mm, 133 mm, 3,8 kg, 409 x 416 x 133 mm

Long summary description HP LaserJet Duplex Printing Accessory:
This is an auto-generated long summary of HP LaserJet Duplex Printing Accessory based on the first three specs of the first five spec groups.

HP LaserJet Duplex Printing Accessory. HP segment: Business, Enterprise. Width: 409 mm, Depth: 416 mm, Height: 133 mm

Features
HP segment
Business, Enterprise
Weight & dimensions
Width
409 mm
Depth
416 mm
Height
133 mm
Weight
3,8 kg
Weight & dimensions
Dimensions (WxDxH)
409 x 416 x 133 mm
Package dimensions (WxDxH)
573 x 489 x 283 mm
Package width
573 mm
Package depth
489 mm
Package height
283 mm
Package weight
5,8 kg
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)