location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Optra M410/M412 High Yield Print Cartridge (15K) toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optra M410/M412 High Yield Print Cartridge (15K)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17G0151
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:27:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Optra M410/M412 High Yield Print Cartridge (15K) toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Laser printing
Long product name Lexmark Optra M410/M412 High Yield Print Cartridge (15K) toner cartridge Original Black :
The long product name of Lexmark Optra M410/M412 High Yield Print Cartridge (15K) toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optra M410/M412 High Yield Print Cartridge (15K)
More>>>
Lexmark Optra M410/M412 High Yield Print Cartridge (15K) toner cartridge Original Black:
The official description of Lexmark Optra M410/M412 High Yield Print Cartridge (15K) toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Average Cartridge Yield 15,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

Short summary description Lexmark Optra M410/M412 High Yield Print Cartridge (15K) toner cartridge Original Black:
This short summary of the Lexmark Optra M410/M412 High Yield Print Cartridge (15K) toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Optra M410/M412 High Yield Print Cartridge (15K), Black

Long summary description Lexmark Optra M410/M412 High Yield Print Cartridge (15K) toner cartridge Original Black:
This is an auto-generated long summary of Lexmark Optra M410/M412 High Yield Print Cartridge (15K) toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark Optra M410/M412 High Yield Print Cartridge (15K). Printing colours: Black

Features
Type *
Original
Printing colours *
Black
Approximate page yield (A4, black & white, ISO/IEC 19752)
15000 pages
Packaging data
Package dimensions (WxDxH)
290 x 350 x 185 mm
Packaging data
Package weight
2 kg
Other features
Colour
No
Print technology
Laser printing
Logistics data
Quantity per pallet
45 pc(s)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Lexmark 17G0154 - For Lexmark Optra M 410 / 412 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark 17G0154 - For Lexmark Optra M 410 / 412 toner cartridge 1 pc(s)
(show image)
66106DK Black Laser Toner - Lexmark 17G0154 - For Lexmark Optra M 410 / 412 0.00
(excl. VAT)
0 (incl. VAT)