Nokia logo

Nokia E63-1 5,99 cm (2.36") 126 g Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39873
Info modified on:
22 Sept 2023, 15:03:02
Short summary description Nokia E63-1 5,99 cm (2.36") 126 g Red:

Nokia E63-1, Bar, 5,99 cm (2.36"), 2 MP, Bluetooth, 1500 mAh, Red

Long summary description Nokia E63-1 5,99 cm (2.36") 126 g Red:

Nokia E63-1. Form factor: Bar. Display diagonal: 5,99 cm (2.36"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1500 mAh, Standby time (2G): 432 h. Weight: 126 g. Product colour: Red

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.