location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USBLT1MB lightning cable 1 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 m (3 ft.) USB to Lightning Cable - iPhone / iPad / iPod Charger Cable - High Speed Charging Lightning to USB Cable - Apple MFi Certified - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBLT1MB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030850582 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:43:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USBLT1MB lightning cable 1 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1x Apple Lightning (8-pin) Connector_x000D_
  • - 1x USB 'A' male connector_x000D_
  • - Reversible Lightning connector_x000D_
  • - Aluminum-Mylar Foil with Braided Shielding_x000D_
  • - Supports high-speed USB data transfer rates of up to 480 Mbps_x000D_
  • - _x000D_
Warranty: 2 Years
Long product name StarTech.com USBLT1MB lightning cable 1 m Black :
The long product name of StarTech.com USBLT1MB lightning cable 1 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1m (3ft) Black Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad - Charge and Sync Cable - 1 meter (USBLT1MB)
More>>>
StarTech.com USBLT1MB lightning cable 1 m Black:
The official description of StarTech.com USBLT1MB lightning cable 1 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge and Sync your Apple Lightning-equipped devices

The USBLT1MB 1m Black Lightning to USB Cable for iPhone, iPod, and iPad is colored to suit black mobile devices and provides a reliable solution for charging and syncing your newer generation Apple mobile devices with your PC or Mac computer, through an available USB port.

Plus, the reversible 8-pin Lightning connector can be plugged into your iOS-enabled device with either side facing up, meaning there is no wrong way of inserting the cable into the device.

This durable cable is Apple MFi certified and backed by StarTech.com's 2-year Warranty to ensure dependable performance.

The StarTech.com Advantage

- Complements your black Apple mobile devices
- No incorrect way of plugging the connector into your mobile device
- Guaranteed reliability, backed by StarTech.com 2-Year warranty

Short summary description StarTech.com USBLT1MB lightning cable 1 m Black:
This short summary of the StarTech.com USBLT1MB lightning cable 1 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USBLT1MB, 1 m, Lightning, USB A, Male, Male, Black

Long summary description StarTech.com USBLT1MB lightning cable 1 m Black:
This is an auto-generated long summary of StarTech.com USBLT1MB lightning cable 1 m Black based on the first three specs of the first five spec groups.

StarTech.com USBLT1MB. Cable length: 1 m, Connector 1: Lightning, Connector 2: USB A. Weight: 21 g. Quantity per pack: 1 pc(s), Package width: 150 mm, Package depth: 201 mm. Master (outer) case width: 342 mm, Master (outer) case length: 360 mm, Master (outer) case height: 325 mm

Features
Cable length *
1 m
Connector 1 *
Lightning
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Product colour *
Black
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Compatibility
Apple iPhone / iPod / iPad
Certification
CE, REACH
Weight & dimensions
Weight
21 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
150 mm
Package depth
201 mm
Package height
22 mm
Package weight
67 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85177900
Master (outer) case width
342 mm
Master (outer) case length
360 mm
Master (outer) case height
325 mm
Quantity per master (outer) case
60 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com USBLT1MGN lightning cable 1 m Green StarTech.com USBLT1MGN lightning cable 1 m Green
(show image)
USBLT1MGN 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)