location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z55se colour Jetprinter inkjet printer 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z55se colour Jetprinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16M0494
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 11:34:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Z55se colour Jetprinter inkjet printer 4800 x 1200 DPI :
The long product name of Lexmark Z55se colour Jetprinter inkjet printer 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z55SE 17PPM 4800X1200DPI USB
More>>>
Lexmark Z55se colour Jetprinter inkjet printer 4800 x 1200 DPI:
The official description of Lexmark Z55se colour Jetprinter inkjet printer 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal combination of precision and printing speed with the dynamic variable drop size (starting at 3 pL) : small drops for fine detail, large drops for fast coverage.

Fast and accurate cartridge replacement with automatic cartridge alignment.

Paper type sensor for automatic paper type detection and automatic driver settings.

Short summary description Lexmark Z55se colour Jetprinter inkjet printer 4800 x 1200 DPI:
This short summary of the Lexmark Z55se colour Jetprinter inkjet printer 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z55se colour Jetprinter, Colour, 4800 x 1200 DPI, 3000 pages per month, 17 ppm

Long summary description Lexmark Z55se colour Jetprinter inkjet printer 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark Z55se colour Jetprinter inkjet printer 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark Z55se colour Jetprinter. Colour, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 17 ppm

Features
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
13 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Standard media sizes
10 Envelope (105mm x 241mm), 7 3/4 Envelope (98.4mm x 190.5mm), 9 Envelope (98.4mm x 225.4 mm), A4 (210mm x 297mm), A5 (148mm x 210mm), B5 Envelope (176mm x 250mm), C5 Envelope (162mm x 229mm), DL Envelope (110mm x 220mm), 6 3/4 Envelope, A2 Baronial (111mm x 146mm), A6 Card (105mm x 148mm), B5 (182mm x 257mm), C6 Envelope (114mm x 162mm), Custom (Up to 216mm x 432mm), Hagaki Card (100mm x 148mm), Index Card (3" x 5"), Executive (184mm x 267mm), Legal (216mm x 355mm), Letter (216mm x 279mm), 4" x 6" Photo or Post Card, Chokei 3 (120mm x 235mm), Chokei 4 (90mm x 205mm), Chokei 40 (90mm x 225mm), Kakugata 3 (216mm x 277mm), Kakugata 4 (197mm x 267mm), Kakugata 5 (190mm x 240mm), Kakugata 6 (162mm x 229mm).
Ports & interfaces
I/O ports
1 x Centronics IEEE 1284 Bidirectional Parallel; 1 x USB.
Performance
Sound power level (printing)
48 dB
Design
Market positioning *
Home & office
System requirements
Compatible operating systems
- Apple Mac OS 8.6; - Apple Mac OS 9.0 - 9.2.2; - Apple Mac OS X (10.1-10.2.6); - Microsoft Windows 2000 (all versions); - Microsoft Windows 95; - Microsoft Windows 98 (All versions); - Microsoft Windows Me; - Microsoft Windows NT 4.0 (all versions); - Microsoft Windows XP (All versions).
Weight & dimensions
Weight
3,35 kg
Other features
Colour printing technology
4 Color Inkjet - Cyan, Magenta, Yellow, Black
Dimensions (WxDxH)
440 x 318 x 197 mm
Print technology
Inkjet
Media types supported
Card Stock, Coated Paper, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies, Banner (A4 or Letter), Hagaki Card, Index Card (3"x5"), Iron-On Transfers, Photo Paper
Package dimensions (WxDxH)
234 x 490 x 385 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:48
Uk has collected 5 expert reviews for Lexmark Z55se colour Jetprinter inkjet printer 4800 x 1200 DPI and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
webuser.co.uk
Updated:
2017-05-21 03:40:49
more...
0%