location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laser Mobile Mini , Refurbished mouse Office USB Type-A 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Mobile Mini Mouse, Refurbished
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ983AA#ABB-RFB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Laser Mobile Mini , Refurbished mouse Office USB Type-A 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1600 DPI Black
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 4
  • - 1 m
Warranty: 1 year, worldwide parts-and-labor limited
Long product name HP Laser Mobile Mini , Refurbished mouse Office USB Type-A 1600 DPI :
The long product name of HP Laser Mobile Mini , Refurbished mouse Office USB Type-A 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Mobile Mini Mouse
More>>>
HP Laser Mobile Mini , Refurbished mouse Office USB Type-A 1600 DPI:
The official description of HP Laser Mobile Mini , Refurbished mouse Office USB Type-A 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Laser Mobile Mouse combines style and fuctionality in a compact design. The perfect travel companion, the HP Laser Mobile Mouse offers performance and advanced features at an affordable price
- This compact and lightweight mouse doesn't require batteries, making it the perfect travel companion
- The mouse's high-precision laser sensor ensures ultra-smooth gliding and precise, responsive tracking. On-the-fly sensitivity switching enables real-time DPI adjustment
- The four-way tilt scroll wheel allows you to navigate smoothly from side to side as well as up and down. The document flip button on the top of the mouse enables you to switch applications seamlessly
- The convenient LED on top of the mouse indicates the mouse sensitivity

Short summary description HP Laser Mobile Mini , Refurbished mouse Office USB Type-A 1600 DPI:
This short summary of the HP Laser Mobile Mini , Refurbished mouse Office USB Type-A 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laser Mobile Mini Mouse, Refurbished, Laser, USB Type-A, 1600 DPI, Black

Long summary description HP Laser Mobile Mini , Refurbished mouse Office USB Type-A 1600 DPI:
This is an auto-generated long summary of HP Laser Mobile Mini , Refurbished mouse Office USB Type-A 1600 DPI based on the first three specs of the first five spec groups.

HP Laser Mobile Mini Mouse, Refurbished. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Touch buttons, Buttons quantity: 4, Scroll type: Wheel. Product colour: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Touch buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
4
Recommended usage
PC/Laptop
Design
Product colour *
Black
Ergonomics
Cable length
1 m
Weight & dimensions
Weight
73 g
Packaging data
Bundled software
Mouse drivers
Package weight
233 g
Other features
Special features
Laser sensor with selectable 400/800/1200/1600 DPI sensitivity
Minimum system requirements
Available USB port, Windows 2000, Windows XP, or Windows Vista
Mouse dimensions (WxDxH)
88,5 x 53,5 x 34,1 mm
Package dimensions (WxDxH)
155 x 80 x 235 mm
Logistics data
Country of origin
China