location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR42BMDEXPNDNR3 rack cabinet 42U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR42BMDEXPNDNR3 42U SmartRack 4-Post Mid-Depth Open Frame Rack, Expansion Version - no sides, doors or roof
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR42BMDEXPNDNR3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175687 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR42BMDEXPNDNR3 rack cabinet 42U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 42U SmartRack Premium open frame rack (no sides, doors or roof)
  • - 36" (927mm) depth (with mounting depth increments from 4 to 28.75") and standard 24" (600mm) width
  • - 4 interior vertical posts with unthreaded square hole openings
  • - Ships fully assembled
  • - 3000 lbs (1360.8 kgs) stationary / 3000 lbs (1360.8 kgs) rolling load capacity
  • - Preinstalled heavy duty 3" casters and leveling feet
  • - Rolls through standard 7-ft. (2.13 m) doorway
  • - Includes 50 pieces of M6 cage nuts and 50 pieces of M6 screws (equipment mounting hardware)
Warranty: 5-year limited
Long product name Tripp Lite SR42BMDEXPNDNR3 rack cabinet 42U Freestanding rack Black :
The long product name of Tripp Lite SR42BMDEXPNDNR3 rack cabinet 42U Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42U SmartRack 4-Post Mid-Depth Open Frame Rack, Expansion Version - no sides, doors or roof
More>>>
Tripp Lite SR42BMDEXPNDNR3 rack cabinet 42U Freestanding rack Black:
The official description of Tripp Lite SR42BMDEXPNDNR3 rack cabinet 42U Freestanding rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SR42BMDEXPNDNR3 offers 36-inch (927-millimeter) depth opposed to the standard 42 inchs (1050 millimeters).

The SR42BMDEXPNDNR3 houses 3,000 pounds (1360.8 kilograms) of standard 19-inch rack equipment in 42U. It is an expansion model that comes without sides, doors or roof. The front and rear pairs of vertical rails have square mounting holes that are adjustable in quarter-inch increments from four to 28.75 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference and supports tool-less button-mount 0U installation of up to four compatible PDUs and cable managers.

All components of the SR42BMDEXPNDNR3 are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground.

To simplify deployment, the SR42BMDEXPNDNR3 comes with preinstalled three-inch casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: The casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances.

Short summary description Tripp Lite SR42BMDEXPNDNR3 rack cabinet 42U Freestanding rack Black:
This short summary of the Tripp Lite SR42BMDEXPNDNR3 rack cabinet 42U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR42BMDEXPNDNR3, Freestanding rack, 42U, 1360 kg, 42,6 kg, Black

Long summary description Tripp Lite SR42BMDEXPNDNR3 rack cabinet 42U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SR42BMDEXPNDNR3 rack cabinet 42U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SR42BMDEXPNDNR3. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1360 kg. Weight: 42,6 kg. Product colour: Black

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
1360 kg
Product colour
Black
Certification
UL60950, RoHS, CE
Weight & dimensions
Width
600,2 mm
Depth
914,4 mm
Height
2019,3 mm
Weight
42,6 kg
Packaging data
Package width
660,4 mm
Package depth
960,1 mm
Packaging data
Package height
2159 mm
Package weight
59 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
660,4 mm
Master (outer) case length
960,1 mm
Master (outer) case height
2159 mm
Master (outer) case weight
59 kg
Quantity per master (outer) case
1 pc(s)
Other features
Package dimensions (WxDxH)
66,04 x 96 x 215,9 mm
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)