location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8235 UST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5805B005
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Portable projector White
  • - DLP 2500 ANSI lumens
  • - Lamp
  • - WXGA (1280x800) 16:10 2000:1
  • - Screen size compatibility: 1524 - 2794 mm (60 - 110") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 375 W
Warranty: 3 years
Long product name Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White :
The long product name of Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1280 x 800 (WXGA), 2500 lumens, 2000:1, 16:10, RGB, S-Video, HDMI, D-Sub, LAN, 275W NSHA, 6.2kg, Weiß
More>>>
Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White:
The official description of Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate short-focus projector

The LV-8235 UST offers large screen projection, even where space is limited. Compactly designed, it can show an 80-inch image from a projection distance of just 32cm (with just 2.4cm installation distance). Featuring native WXGA resolution (1280x800) and a 16:10 wide-aspect ratio, it is ideal for use with today’s widescreen notebook computers. Presenters can avoid being dazzled and shadows will not be cast on the projected image, which makes it perfect for use in classrooms and corporate meeting rooms.

High quality imaging, flexibly delivered

A wonderfully versatile performer, its 2,500 lumens ensure bright, clear images, while the impressive 2000:1 contrast ratio delivers deep blacks. Flexible installation means it has a wide range of applications in classrooms, offices and commercial spaces. It can be installed on the ceiling or desktop for the typical wall projection used for lessons or meetings. Rear projection is ideal for video promotions in shop windows, restaurants, museums and the like, while under desk projection can turn tabletops or floors into useful display screens.

Brilliant 3D in close-up

The ultra short-focus technology of the LV-8235 UST means it can project large screen 3D in confined spaces. Advanced imaging technology makes it possible to reproduce natural colours even when projecting onto a blackboard or coloured wall. The result is incredible presentations for visitors to education and commercial centres, events or product displays. The LV-8235 UST uses the Frame Sequential Display Method, which switches at high speed between the images for left and right eye, and requires active shutter type glasses to be viewed in full 3D.

Exceptional sound and vision

A built-in 10W speaker ensures a richer experience, enhancing presentations with vibrant sound, even in locations where there is no available sound system. The LV-8235 UST can also project clear images from digital sources using the HDMI input.

Easy, economical maintenance

With a long-life lamp of up to 3,000 hours (in Eco Mode) and a long-life air filter of up to 4,000 hours (in Eco mode), the LV-8235 UST is very economical to run and maintenance is simplified. A built-in RJ-45 network port also lets you monitor and control the projector remotely.

Short summary description Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV 8235 UST, 2500 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 16:10, 1524 - 2794 mm (60 - 110")

Long summary description Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

Canon LV 8235 UST. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Lamp type: NSH, Lamp power: 275 W. Focus: Manual, Focal length range: 2.5 - 4.83 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1680 x 1050 (WSXGA+), 640 x 480 (VGA),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1524 - 2794 mm (60 - 110")
Projection distance
23 - 45,5 m
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Uniformity
78%
Keystone correction, vertical
± 5°
Matrix size
1,65 cm (0.65")
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
275 W
Lamp power (economic mode)
305 W
Lens system
Focus *
Manual
Focal length range
2.5 - 4.83 mm
Zoom capability
Yes
Zoom type
Manual
Digital zoom
4x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
No
3D Ready
Yes
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Ports & interfaces
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
HDCP
No
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Portable projector
Product colour *
White
Display
Display diagonal
1,65 cm (0.65")
Power
Power source *
AC
Power consumption (typical) *
375 W
Power consumption (standby) *
0,85 W
Power consumption (PowerSave)
305 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
10 - 60 °C
Weight & dimensions
Width
321 mm
Depth
386 mm
Height
178 mm
Weight *
6,2 kg
Packaging content
Handheld remote control *
No
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 05:04:37
Uk has collected 3 expert reviews for Canon LV 8235 UST data projector Portable projector 2500 ANSI lumens DLP WXGA (1280x800) White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcworld.co.nz
Updated:
2014-08-09 05:04:35
Canon’s LV-8235 UST is one of the more interesting projectors we’ve had through the PC World labs recently. Why? Because it gives you all the advantages of a big-screen projector without the annoyance of a large, noisy box parked in the dead centre of...
80%
pcworld.co.nz
Updated:
2016-12-27 19:39:30
NameProjector: Canon LV-8235 USTAt a glance:Limited 1280 x 800-pixel resolution,110-inch image at just 46cm from screen,Nvidia 3D Vision support,No optical zoom, lens shift or keystone correctionSummary:Literally a niche product; get the biggest screen ou...
0%