Philips logo

Philips 7000 series 55PFL7606H/60 TV 139,7 cm (55") Full HD Silver 450 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59186
Info modified on:
15 Nov 2023, 12:11:14
Long product name Philips 7000 series 55PFL7606H/60 TV 139,7 cm (55") Full HD Silver 450 cd/m²:

55PFL7606H/60 - 55", LED, 3D, 1920 x 1080, 16:9, 24W, HDMI, USB

Philips 7000 series 55PFL7606H/60 TV 139,7 cm (55") Full HD Silver 450 cd/m²:

Join the action!
with Ambilight and 3D TV

3D-TV 55PFL7606 Philips 7000 with a screen 140 cm (55 ") - a real cinema experience into your
house. TV combines powerful LED pictures and backlight
Ambilight. Rest assured - you really are transported to the center of events.


Turn up your viewing experience
- 2-sided Ambilight Spectra lighting enhances the viewing experience
- Technology Easy 3D for a truly immersive viewing movies in 3D

not miss a single detail of the
- Full HD TV with Pixel Precise HD technology for clear motion
- High contrast and excellent LED images
- Perfect Motion Rate (PMR) 400Hz for superb motion sharpness

Authentic and clear sound
- Feel the power of 24 W and Incredible Surround

Discover the online world with Smart TV
- Many Internet applications, video rentals and the option to view past
- TV
- Control your TV with your smartphone, tablet or keyboard
- Enjoy photos and movies and listen to music on your TV by
- DLNA technology
- Search, programming, recording and pausing TV programs *

Short summary description Philips 7000 series 55PFL7606H/60 TV 139,7 cm (55") Full HD Silver 450 cd/m²:

Philips 7000 series 55PFL7606H/60, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-T, Silver

Long summary description Philips 7000 series 55PFL7606H/60 TV 139,7 cm (55") Full HD Silver 450 cd/m²:

Philips 7000 series 55PFL7606H/60. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Direct-LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.