location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Pro V3515 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Chrome9 HC Linux

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO Pro V3515
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:EM75V3515AA3ES
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO Pro V3515 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Chrome9 HC Linux
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 2 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0,5 GB DDR2-SDRAM
  • - 80 GB
  • - Chrome9 HC
  • - Bluetooth 2.0+EDR
  • - 2,5 h
  • - Linux
More>>>
Short summary description Fujitsu AMILO Pro V3515 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Chrome9 HC Linux:
This short summary of the Fujitsu AMILO Pro V3515 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Chrome9 HC Linux data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Pro V3515, Intel® Celeron® M, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 80 GB

Long summary description Fujitsu AMILO Pro V3515 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Chrome9 HC Linux:
This is an auto-generated long summary of Fujitsu AMILO Pro V3515 Intel® Celeron® M 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB Chrome9 HC Linux based on the first three specs of the first five spec groups.

Fujitsu AMILO Pro V3515. Processor family: Intel® Celeron® M, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Chrome9 HC. Operating system installed: Linux. Weight: 2,7 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Chrome9 HC
Discrete graphics card *
Yes
Maximum graphics card memory
0,256 GB
Audio
Audio system
Conexant
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Linux
Battery
Number of battery cells
6
Battery life (max)
2,5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
357 mm
Depth
271 mm
Height
39 mm
Weight *
2,7 kg
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Dimensions (WxDxH)
357 x 271 x 39 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:27:37
Uk has collected 3 expert reviews for Fujitsu AMILO Pro V3515 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Chrome9 HC Linux and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 10:27:34
budget performance laptop: Fujitsu Siemens claims that its Amilo Pro V3515 is designed to deliver breath-taking performance. Sad to report that our review model fell well short of that claim, due to the choice of processor. Although it costs...
0%
techradar.com
Updated:
2011-09-26 10:27:37
The cheapest we've ever seen, Good usability...
Good The cheapest weve ever seen, Good usability...
Bad Limited power and performance...
Bottom line Fujitsu Siemens produce an ever increasing number of affordbale but practical laptops. At £363 (inc. VAT) the Fujitsu Siemens Amilo Pro V3515 is the best-priced laptop weve ever reviewed. The look is sophisticated with a black and silver chassis and g...
70%