location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-HD 30 2,68 MP CMOS Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-HD 30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-HD30
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:58:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-HD 30 2,68 MP CMOS Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2,68 MP CMOS 25,4 / 3 mm (1 / 3") Black, Silver
  • - Optical zoom: 10x Digital zoom: 200x
  • - Internal storage capacity: 80 GB
  • - LCD 7,11 cm (2.8")
  • - 1920 x 1080 pixels
  • - stereo Built-in microphone Built-in speaker(s)
  • - HDMI Microphone in
  • - Lithium-Ion (Li-Ion) 0,45 h
Long product name JVC GZ-HD 30 2,68 MP CMOS Black, Silver :
The long product name of JVC GZ-HD 30 2,68 MP CMOS Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GZ-HD 30 - HDD 80Gb, 2.8"LCD, 10х opt/ 200х dig zoom, microSD, HDMI/USB/AV output/DC-in
More>>>
Short summary description JVC GZ-HD 30 2,68 MP CMOS Black, Silver:
This short summary of the JVC GZ-HD 30 2,68 MP CMOS Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-HD 30, 2,68 MP, CMOS, 25,4 / 3 mm (1 / 3"), 80 GB, 7,11 cm (2.8"), LCD

Long summary description JVC GZ-HD 30 2,68 MP CMOS Black, Silver:
This is an auto-generated long summary of JVC GZ-HD 30 2,68 MP CMOS Black, Silver based on the first three specs of the first five spec groups.

JVC GZ-HD 30. Total megapixels: 2,68 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 4.5 - 45 mm. Internal storage capacity: 80 GB. Display diagonal: 7,11 cm (2.8"), Display: LCD. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:40:26
Uk has collected 4 expert reviews for JVC GZ-HD 30 2.68 MP CMOS Black, Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Brand Image Product code Product Stock Price from
JVC

JVC GZ-HD10 1,84 MP CMOS Black
(show image)
GZ-HD10EX GZ-HD10 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HD 40 2,68 MP CMOS Black, Silver
(show image)
GZ-HD40 GZ-HD 40 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HD10 camcorder 1,84 MP CMOS Black
(show image)
GZ-HD10 GZ-HD10 0.00
(excl. VAT)
0 (incl. VAT)