location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNB111 wireless router Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNB111
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNB111BDL-100ISS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR WNB111 wireless router Silver, White :
The long product name of NETGEAR WNB111 wireless router Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless N Starter Kit
More>>>
NETGEAR WNB111 wireless router Silver, White:
The official description of NETGEAR WNB111 wireless router Silver, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Next Generation Wireless - Maximum Coverage & Bandwidth

RangeMax™ NEXT provides whole home, maximum coverage and bandwidth, enabling you and your household to simultaneously connect to multiple Internet services, including online gaming, video streaming, and MP3 downloads.

Steady, constant connection, with:

-Consistent bandwidth to stream, download & transfer files.
-Simultaneous connect to multiple Internet services & online media.
-Whole home coverage & bandwidth.
-Speeds of up to 270 mbps.
-As always, with NETGEAR's Smart Wizard™ installation is easy.
-Touchless™ WiFi security easily 'locks-down' your network.
-Complies with Draft 802.11n specification.
-Works with existing wireless network devices (802.11g & b).
-Includes 4-port 10/100 (Fast Ethernet) network switch.

Maximum Coverage & Bandwidth

NETGEAR's WNR834B RangeMax™ NEXT wireless router provides maximum coverage and bandwidth, enabling you and your entire household to simultaneously connect to multiple Internet services and online media.

To explain the capabilities of this RangeMax™ NEXT wireless router further: Imagine connecting to the Internet from anywhere in the house, without a cable. Then imagine everyone in the house connecting at the same time, and all doing things online or over the network - all at the same time: Watching a Hi-Definition video or TV programme in the living room, browsing the Internet in the study, playing online games in the den, downloading MP3 music from the dining room - all at the same time. This is what RangeMax™ NEXT is capable of, all over a single home wireless network that provides a constant, 'rock-steady' connection.

Rock Steady, Constant Connection

The WNR834B Wireless Router utilises a technology called 'Steady-Stream', which ensures your wireless network offers a steady constant connection, with sufficient bandwidth available to stream, download, browse the Internet and transfer files all at the same time. With RangeMax™ NEXT you should not experience any more frustrating interruptions or freezes, just a constant connection that enables you and your household to use the Internet and wireless network as you choose, whenever you choose.

Touchless Wireless Security

Touchless WiFi Security makes creating the highest level of network security easy and includes industry standard wireless encryption standards for you to choose from: WEP, WPA-PSK, or WPA2-PSK. These security features enable you to 'lock-down' your home wireless network, protecting you against unwanted intruders. For further information on securing your wireless network, please read our wireless security page.

Easy as Ever to Set-Up & Backward Compatible

As with all NETGEAR wireless products, the WNR834B RangeMax™ NEXT wireless router is easy to set-up with NETGEAR's Smart Wizard™ install assistant and configurator. The Smart Wizard™ automatically detects your ISP's network settings, and then walks you through each step of the installation process.

The WNR834B wireless router is backward compatible with existing wireless devices, including 54 Mbps 802.11g and 11 Mbps 802.11b - but bear in mind that the coverage and bandwidth won't be as good with these devices.

Short summary description NETGEAR WNB111 wireless router Silver, White:
This short summary of the NETGEAR WNB111 wireless router Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNB111, ADSL, Silver, White

Long summary description NETGEAR WNB111 wireless router Silver, White:
This is an auto-generated long summary of NETGEAR WNB111 wireless router Silver, White based on the first three specs of the first five spec groups.

NETGEAR WNB111. Networking standards: IEEE 802.11b. Security algorithms: 128-bit WEP, 64-bit WEP. Product colour: Silver, White. Weight: 560 g. Compatible operating systems: Microsoft Windows 98, Me, 2000, XP, Mac OS, UNIX, Linux, Dimensions (WxDxH): 225,5 x 172 x 39 mm, Minimum system requirements: Internet Explorer 5.0 / Netscape 4.7

Network
Networking standards
IEEE 802.11b
Supports ISDN connection
No
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Security
Security algorithms
128-bit WEP, 64-bit WEP
Network address translation (NAT)
Yes
Design
Product colour
Silver, White
Design
Indication light
Yes
LED indicators
Yes
Weight & dimensions
Weight
560 g
Other features
Compatible operating systems
Microsoft Windows 98, Me, 2000, XP, Mac OS, UNIX, Linux
Dimensions (WxDxH)
225,5 x 172 x 39 mm
Minimum system requirements
Internet Explorer 5.0 / Netscape 4.7
Maximum data transfer rate
0,27 Gbit/s
Interface
Radio-Ethernet
Bandwidth
2,4 GHz
xDSL connection
Yes
Brand Image Product code Product Stock Price from
NETGEAR DG834N wireless router NETGEAR DG834N wireless router
(show image)
DG834N DG834N 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNR854T wireless router NETGEAR WNR854T wireless router
(show image)
WNR854T WNR854T 0.00
(excl. VAT)
0 (incl. VAT)