CD-ReWriter - PlexWriter 48/24/48U
Plextor CD-RW 24xRW48xW48xR USB2 ext Retail, USB 2.0, 4 MB, 48x, 24x, 48x, 65 ms
Plextor CD-RW 24xRW48xW48xR USB2 ext Retail. Interface: USB 2.0, Drive device, buffer size: 4 MB. CD write speed: 48x, CD rewrite speed: 24x. CD read speed: 48x. Access time: 65 ms. Dimensions (WxDxH): 169 x 58 x 247,5 mm