location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S015339BA printer ribbon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SIDM Black Ribbon Cartridge for PLQ-20/22, 3-Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S015339BA
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:43:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S015339BA printer ribbon Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson C13S015339BA printer ribbon Black :
The long product name of Epson C13S015339BA printer ribbon Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SIDM Black Ribbon Cartridge for PLQ-20/22, 3-Pack
More>>>
Epson C13S015339BA printer ribbon Black:
The official description of Epson C13S015339BA printer ribbon Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An exact fitting ribbon cassette enables easy and user-friendly replacement and does not jump out during printing. Perfect harmonisation between printer mechanism and ribbon transport means uniform distribution of colour which, in turn, ensures a clean and pleasing appearance and also makes ribbon-tightening a thing of the past.
Over and above the design, Epson places great importance on quality assurance during the production process. In doing so, Epson guarantees excellent product properties at all times and an optimum harmonisation with the main product - the Epson printer.

Short summary description Epson C13S015339BA printer ribbon Black:
This short summary of the Epson C13S015339BA printer ribbon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S015339BA, PLQ-30M PLQ-30 PLQ-22M PLQ-22 CSM PLQ-22 CS PLQ-22 PLQ-20M PLQ-20DM PLQ-20D PLQ-20, Black, 5000000 characters, Black, China, Epson

Long summary description Epson C13S015339BA printer ribbon Black:
This is an auto-generated long summary of Epson C13S015339BA printer ribbon Black based on the first three specs of the first five spec groups.

Epson C13S015339BA. Compatibility: PLQ-30M PLQ-30 PLQ-22M PLQ-22 CSM PLQ-22 CS PLQ-22 PLQ-20M PLQ-20DM PLQ-20D PLQ-20, Printing colours: Black, Print yield: 5000000 characters. Package width: 115 mm, Package depth: 385 mm, Package height: 100 mm. Quantity per pallet: 360 pc(s), Pallet length: 120 cm, Pallet width: 80 cm

Performance
Printing colours
Black
Print yield
5000000 characters
Product colour
Black
Country of origin
China
Brand compatibility
Epson
Compatibility *
PLQ-30M PLQ-30 PLQ-22M PLQ-22 CSM PLQ-22 CS PLQ-22 PLQ-20M PLQ-20DM PLQ-20D PLQ-20
Packaging data
Package width
115 mm
Package depth
385 mm
Package height
100 mm
Packaging data
Package weight
590 g
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
360 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
25,5 cm
Quantity per pallet layer
120 pc(s)
Quantity per pallet (UK)
360 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
173 cm