HPE logo

HPE ProLiant ML370 G6 server Tower (4U) Intel® Xeon® 5000 Sequence E5520 2,26 GHz 4 GB DDR3-SDRAM 460 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107746
Info modified on:
19 Jul 2024, 20:08:38
Warranty:
HP Care Pack services include coverage for the HP branded hardware options qualified for the server and purchased at the same time or afterward that are internal to the enclosure. This also includes the 22
Long product name HPE ProLiant ML370 G6 server Tower (4U) Intel® Xeon® 5000 Sequence E5520 2,26 GHz 4 GB DDR3-SDRAM 460 W:

Intel Xeon Quad-Core E5520 (2.26GHz, 8MB L3, 80W), 4GB PC3-10600 Registered DDR3-1333, SATA DVD-ROM, Smart Array P410i/256 MB, 460W, Tower (4U)

Short summary description HPE ProLiant ML370 G6 server Tower (4U) Intel® Xeon® 5000 Sequence E5520 2,26 GHz 4 GB DDR3-SDRAM 460 W:

HPE ProLiant ML370 G6, 2,26 GHz, E5520, 4 GB, DDR3-SDRAM, 460 W, Tower (4U)

Long summary description HPE ProLiant ML370 G6 server Tower (4U) Intel® Xeon® 5000 Sequence E5520 2,26 GHz 4 GB DDR3-SDRAM 460 W:

HPE ProLiant ML370 G6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,26 GHz, Processor model: E5520. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 460 W. Chassis type: Tower (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.