location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM8021 network card Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM8021
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM8021
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent EM8021 network card Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PowerPlug Ethernet
  • - 200 Mbit/s
Long product name Eminent EM8021 network card Ethernet 200 Mbit/s :
The long product name of Eminent EM8021 network card Ethernet 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerline Adapter 200Mbps with power socket, BE
More>>>
Eminent EM8021 network card Ethernet 200 Mbit/s:
The official description of Eminent EM8021 network card Ethernet 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Isn’t it great to have your own home network? An ideal situation, but it is often hard to realize. You have to drill holes and draw cabling in places you do not want to. Eminent offers a completely different approach: Your own home network over the only existing network in your house. A network that has offered its services for many years now and probably has never let you down: The Mains!

This system is as easy as it seems! Connect your modem to the wall outlet by using a powerline adapter. Then you connect your computer to another wall outlet by using a second powerline adapter and presto: Internet! This powerline adapter perfectly extends the powerline starter kit. The starter kit consists of two adapters, so that can start right away. Use the extension kit to connect even more computers to your network (You can use 6 powerline adapters in total).

Read on, because the best is yet to come! The powerline adapters can be combined with every wired or wireless network. With the Eminent powerline adapters, you can position your wireless router wherever you have the best reach. Great if you like to use a wireless notebook!

If you like to share your broadband Internet connection with several users at the same time, then you need to have a (wireless) router. Connect a powerline to this router. Connect a powerline to every pc that needs to be connected (You can use 6 powerline adapters in total). You easily connect the powerline to your computer’s network adapter with the enclosed UTP network cable. Could it be easier?

The powerline adapters can also be used with Apple Mac computers, Linux computers and your game console such as Playstation and Xbox. You use any device with a network port.

The powerline adapter is an energy-saving device, and uses only 2 watts of power average. When not using the Powerline adapter , it will switch to power-save mode. In power-save mode, the powerline device saves you up to 50% power!

These Eminent powerline adapters have an integrated noise-filtered power outlet. By using these powerline adapters, common powerline problems where power outlets are blocked are solved. This makes it even easier to connect your devices to the home network!

Short summary description Eminent EM8021 network card Ethernet 200 Mbit/s:
This short summary of the Eminent EM8021 network card Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM8021, Wired, PowerPlug, Ethernet, 200 Mbit/s, White

Long summary description Eminent EM8021 network card Ethernet 200 Mbit/s:
This is an auto-generated long summary of Eminent EM8021 network card Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

Eminent EM8021. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PowerPlug
Interface *
Ethernet
Network
Maximum data transfer rate *
200 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3u
Security algorithms
128-bit AES
Design
Product colour
White
Internal *
No
Packaging data
Quantity
2
Packaging content
Cables included
UTP
Manual
Yes
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
Eminent EM8033 network card Ethernet 500 Mbit/s Eminent EM8033 network card Ethernet 500 Mbit/s
(show image)
EM8033 EM8033 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8032 network card Ethernet 500 Mbit/s Eminent EM8032 network card Ethernet 500 Mbit/s
(show image)
EM8032 EM8032 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8031 network card Ethernet 500 Mbit/s Eminent EM8031 network card Ethernet 500 Mbit/s
(show image)
EM8031 EM8031 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8030 network card Ethernet 500 Mbit/s Eminent EM8030 network card Ethernet 500 Mbit/s
(show image)
EM8030 EM8030 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8028 network card Ethernet 200 Mbit/s Eminent EM8028 network card Ethernet 200 Mbit/s
(show image)
EM8028 EM8028 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8016 network card Ethernet 200 Mbit/s Eminent EM8016 network card Ethernet 200 Mbit/s
(show image)
EM8016 EM8016 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s Eminent EM8019 network card Ethernet / WLAN 200 Mbit/s
(show image)
EM8019 EM8019 0.00
(excl. VAT)
0 (incl. VAT)
Eminent Powerline adapter 200Mbps Ethernet 200 Mbit/s Eminent Powerline adapter 200Mbps Ethernet 200 Mbit/s
(show image)
EM8018 Powerline adapter 200Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM8017 network card Ethernet / WLAN 200 Mbit/s Eminent EM8017 network card Ethernet / WLAN 200 Mbit/s
(show image)
EM8017 EM8017 0.00
(excl. VAT)
0 (incl. VAT)
Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s Eminent Mini Powerline Adapter 200Mbps Ethernet 200 Mbit/s
(show image)
EM8026 Mini Powerline Adapter 200Mbps 0.00
(excl. VAT)
0 (incl. VAT)