location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1771W data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1771W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H477041
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1771W data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Portable projector White
  • - 3LCD 3000 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 16:10
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual
  • - Built-in speaker(s) 1 W
  • - AC 304 W
Long product name Epson EB-1771W data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) White :
The long product name of Epson EB-1771W data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, WXGA 1280 x 800 16:10, 2000 : 1, USB, HDMI, 1.700 kg
More>>>
Epson EB-1771W data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:
The official description of Epson EB-1771W data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for presenters travelling to meetings, this ultra-mobile, ultra-slim projector combines high white and Colour Light Output (CLO) with the natural colours and picture quality of 3LCD technology. With a host of features designed to make set-up a simple process, presentations always look polished and professional.
Ultra-mobile, extra-flat: With a lightweight, slimline design, presenting on the move has never been easier. Weighing just 1.7kg, this is the ideal projector choice for anyone travelling to meetings.
Get a wider picture: See more of the presentation with the WXGA resolution. Ideally suited to spreadsheets and data, audiences will see everything displayed on a widescreen computer as this format offers 30% more pixels than XGA alternatives.
First-class picture quality: Audiences will enjoy perfect picture quality, impressive natural colours and brightness of 3,000 lumens white and Colour Light Output, thanks to Epson's 3LCD technology.
Speedy start-up: Simple to set up with features such as quick-start and instant-off, slides and images can be aligned and distortion corrected with the projector's automatic vertical and manual horizontal keystone correction.
Enhance your presentation: Control and improve presentations with a host of Easy MP features, including 3-in-1 USB display - compatible with Macs as well as PCs - and USB PC-free functionality.
Go wireless: With the option of high-speed Wi-Fi functionality, setting up a presentation is a smooth, simple process minus the bother of cables.

Short summary description Epson EB-1771W data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-1771W data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1771W, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 16:10, 762 - 7620 mm (30 - 300"), 16:10

Long summary description Epson EB-1771W data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-1771W data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-1771W. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 13.52 - 16.22 mm, Zoom ratio: 1.2:1. Video processing: 10 bit, Video colour modes: Blackboard, Dynamic, Presentation, Sports, sRGB, Whiteboard. USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
16:10
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance (wide)
0,7 - 6,8 m
Projection distance (tele)
0,8 - 8,2 m
Contrast ratio (dynamic)
2000:1
Projector brightness *
3000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Native aspect ratio *
16:10
Projector brightness (economic mode)
1700 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1,5 cm (0.59")
White light output
3000 ANSI lumens
Colour light output
3000 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
13.52 - 16.22 mm
Zoom ratio
1.2:1
Throw ratio
1.04 - 1.26:1
Video
Full HD *
No
Video processing
10 bit
Video colour modes
Blackboard, Dynamic, Presentation, Sports, sRGB, Whiteboard
Ports & interfaces
USB 2.0 ports quantity *
3
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Features
Noise level (economic mode)
30 dB
Noise level *
40 dB
Features
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Portable projector
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
304 W
Power consumption (standby) *
0,44 W
Power consumption (economy mode)
203 W
Weight & dimensions
Width
292 mm
Depth
210 mm
Height
44 mm
Weight *
1,7 kg
Package width
285 mm
Package depth
425 mm
Package height
125 mm
Package weight
3,52 kg
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, USB
Carrying case
Yes
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
102 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,21 m
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
136 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,21 m
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 11:35:31
Uk has collected 3 expert reviews for Epson EB-1771W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
dpexpert.com.au
Updated:
2013-02-14 11:35:31
REVIEW—EPSON EB-1771W projector] by terry on 28 June 2012 Price: $1300 Small is beautiful THE LOW-DOWN: This projector is a small 3000 lumens unit with WXGA resolution of 1280X800 and 16:10 aspect ratio, close to HD specifications. There are inputs f...
0%
smh.com.au
Updated:
2013-02-14 11:35:31
Read later This projector is a small 3000 lumens unit with WXGA resolution of 1280 x 800 and a 16:10 aspect ratio, close to high-definition specifications. There are inputs for composite video, VGA, HDMI and USB 2.0. It has autofocus, auto source de...
0%
brisbanetimes.com.au
Updated:
2014-07-09 02:42:32
This projector is a small 3000 lumens unit with WXGA resolution of 1280 x 800 and a 16:10 aspect ratio, close to high-definition specifications. There are inputs for composite video, VGA, HDMI and USB 2.0. It has autofocus, auto source detect and auto vertical keystone correction, so set-up is easy...
Bottom line This is a great little projector. We ran a DVD from a laptop using the HDMI connection for best digital transfer and the results were spectacular. It is ideal for PowerPoint presentations. We also used it to project digital photographs and the quality of...
0%
dpexpert.com.au
Updated:
2018-01-28 05:17:46
Small is beautifulThis projector is a small 3000 lumens unit with WXGA resolution of 1280X800 and 16:10 aspect ratio, close to HD specifications. There are inputs for composite video, VGA, HDMI and USB 2.0 There is auto focus, auto source detect and auto...
Good The sheer portability and ease of setup are impressive, and a really bright projected image with manual overrides on colour, brightness and contrast make this an ideal projector for presentations in situations where bringyourown gear is required. The auto...
Bad We could not get the projector to connect through the optional wifi to either a laptop or an iPad...
Bottom line This is a great little projector. We ran a DVD from a laptop using the HDMI connection for best digital transfer and the results were spectacular. For PowerPoint presentations it is ideal. We also used it to project digital photographs — a 21st century sl...
0%
Country Distributor
United Kingdom 1 distributor(s)