location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1751 data projector Standard throw projector 2600 ANSI lumens LCD 1024x768 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1751
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H479040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1751 data projector Standard throw projector 2600 ANSI lumens LCD 1024x768 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - LCD 2600 ANSI lumens
  • - Lamp 4000 h
  • - 1024x768 2000:1
  • - Number of colours: 16.78 million colours
  • - Focus: Manual
  • - Built-in speaker(s) 1 W
  • - AC
Long product name Epson EB-1751 data projector Standard throw projector 2600 ANSI lumens LCD 1024x768 White :
The long product name of Epson EB-1751 data projector Standard throw projector 2600 ANSI lumens LCD 1024x768 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable business projector
More>>>
Epson EB-1751 data projector Standard throw projector 2600 ANSI lumens LCD 1024x768 White:
The official description of Epson EB-1751 data projector Standard throw projector 2600 ANSI lumens LCD 1024x768 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for presenting on-location Fast set-up and shut down is easy with the EB-1751's quick-start-up and instant-off functions and means you don't have to wait for the projector to warm up or cool down. The lightweight, slim design makes this projector effortless to transport around in its comfortable carry case. Straight images every time You can ensure that you always have a straight image, no matter the projector's angle. Epson's automatic vertical keystone correction and manual horizontal keystone correction helps align images during set-up. PC-free connectivity You can present images directly from your USB memory stick, helping to cut down on the amount of equipment you need to carry with you. The new and improved slideshow function means you can now show PDF files as well as still photos and play movies with Motion JPEG files. Superb quality This projector is enhanced by Epson’s 3LCD technology to provide superb quality images. An equally high White and Colour Light Output of up to 2,600 lumens means you can present during the day without having to switch off lights and, with HDMI input, high-definition content can be shown with maximum clarity.
Very bright output - 2,600 lumens White and CLO
Ultra-portable - Lightweight design
Straight images - Keystone correction
PC free/Slide show - Read PDFs directly from a USB stick
Picture quality - 3LCD technology for vivid colours

Short summary description Epson EB-1751 data projector Standard throw projector 2600 ANSI lumens LCD 1024x768 White:
This short summary of the Epson EB-1751 data projector Standard throw projector 2600 ANSI lumens LCD 1024x768 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1751, 2600 ANSI lumens, LCD, 1024x768, 2000:1, 16.78 million colours, 1400 ANSI lumens

Long summary description Epson EB-1751 data projector Standard throw projector 2600 ANSI lumens LCD 1024x768 White:
This is an auto-generated long summary of Epson EB-1751 data projector Standard throw projector 2600 ANSI lumens LCD 1024x768 White based on the first three specs of the first five spec groups.

Epson EB-1751. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: 1024x768. Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 13.52 - 16.22 mm, Aperture range (F-F): 1 - 1,2. Supported graphics resolutions: 832 x 624, 1152 x 870, 1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x.... Noise level: 30 dB, Dot clock scanning frequency: 162 MHz, Country of origin: China

Projector
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
1024x768
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Projector brightness (economic mode)
1400 ANSI lumens
Uniformity
91%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 117 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-45 - 45°
Matrix size
1,4 cm (0.55")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
13.52 - 16.22 mm
Aperture range (F-F)
1 - 1,2
Video
Full HD *
No
3D *
No
Supported graphics resolutions
832 x 624, 1152 x 870, 1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
HDCP
No
Dot clock scanning frequency
162 MHz
Noise level *
30 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Power
Power source *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
292 mm
Depth
210 mm
Height
53,4 mm
Weight *
1,6 kg
Package width
286 mm
Package depth
423 mm
Package height
123 mm
Package weight
3,4 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, USB, VGA
Carrying case
Yes
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
96 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,21 m
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
128 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,21 m
Other features
Aspect ratio
16:10
Digital keystone correction
Auto vertical: ± 30 °, Manual horizontal ± 30 °
Interface
USB 2.0 Type B, VGA in, Composite in, Component in (optional), Stereo mini jack audio in
Box contents
Main unit, User manual (CD), Power cable, USB cable, Computer cable, Remote control incl. batteries, Carrying bag
Security features
Kensington lock
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:46
Uk has collected 3 expert reviews for Epson EB-1751 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2016-11-15 00:57:46
The Epson PowerLite 1751 XGA 3LCD Projector is a sleek, featherweight data projector. It’s a lower-priced alternative to the Editors’ Choice Epson PowerLite 1761W Multimedia Projector , with lower resolution and more modest connectivity choices. The Epso...
Bottom line The Epson PowerLite 1751 is a modestly priced slim-and-light portable data projector with very good video image quality...
60%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)