Fujitsu logo

Fujitsu PRIMERGY TX300 S7 server Tower Intel® Xeon® E5 Family E5-2620 2 GHz 16 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24166
Info modified on:
23 Jul 2024, 20:54:43
Long product name Fujitsu PRIMERGY TX300 S7 server Tower Intel® Xeon® E5 Family E5-2620 2 GHz 16 GB DDR3-SDRAM 800 W:

Intel Xeon Processor E5-2620 (15M Cache, 2.00 GHz, 7.20 GT/s Intel QPI), Intel C600, 16GB DDR3, max.24 x 2.5" HDD SATA / SAS, DVD Super Multi, 2 x Gigabit Ethernet, 800W

Fujitsu PRIMERGY TX300 S7 server Tower Intel® Xeon® E5 Family E5-2620 2 GHz 16 GB DDR3-SDRAM 800 W:

PRIMERGY TX300 S7: a no compromise tower server offering maximum performance, expandability and availability. It combines the latest Intel® Xeon® processors E5 family, with up to two 6 GB GPGPUs and up to 2x 10 Gb LAN cards. Its 10 slots guarantee excellent expandability. Up to 4 hot-plug power supplies assure business continuity. It is ideal for database, virtualization or HPC scenarios.

Short summary description Fujitsu PRIMERGY TX300 S7 server Tower Intel® Xeon® E5 Family E5-2620 2 GHz 16 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX300 S7, 2 GHz, E5-2620, 16 GB, DDR3-SDRAM, 800 W, Tower

Long summary description Fujitsu PRIMERGY TX300 S7 server Tower Intel® Xeon® E5 Family E5-2620 2 GHz 16 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX300 S7. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor model: E5-2620. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.