location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother GL100U1 label printer Thermal transfer TZ ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL100U1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL-100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766628624
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother GL100U1 label printer Thermal transfer TZ ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - Printing colours: Black
  • - Maximum printing width: 1,2 cm
  • - Display: LCD
Long product name Brother GL100U1 label printer Thermal transfer TZ ABC :
The long product name of Brother GL100U1 label printer Thermal transfer TZ ABC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GL100U1 - TZ, 12mm, 5 borders, ABCD
More>>>
Brother GL100U1 label printer Thermal transfer TZ ABC:
The official description of Brother GL100U1 label printer Thermal transfer TZ ABC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An easy-to-use, hand-held labelling machine for the garden and shed, that produces a wide variety of professional quality labels made to last.

The new GL-100 garden labeller is ideal for outdoor labelling. It creates labels that are rain proof, humidity proof, fade proof, heat resistant and frost resistant.

Short summary description Brother GL100U1 label printer Thermal transfer TZ ABC:
This short summary of the Brother GL100U1 label printer Thermal transfer TZ ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother GL100U1, ABC, TZ, Thermal transfer, Green

Long summary description Brother GL100U1 label printer Thermal transfer TZ ABC:
This is an auto-generated long summary of Brother GL100U1 label printer Thermal transfer TZ ABC based on the first three specs of the first five spec groups.

Brother GL100U1. Keyboard layout: ABC. Tape type: TZ. Print technology: Thermal transfer. Product colour: Green

Printing
Print technology *
Thermal transfer
Colour *
No
Printing colours
Black
Maximum printing width *
1,2 cm
Ports & interfaces
Ethernet LAN *
No
Performance
Tape type
TZ
Tape cutting
Manual
Design
Product colour *
Green
Display *
LCD
Keyboard layout
ABC
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)