HP logo

HP 2GB (1x2GB) DDR3 1600 MHz (PC3-12800) DIMM memory module

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87504
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Jan 2014
Long product name HP 2GB (1x2GB) DDR3 1600 MHz (PC3-12800) DIMM memory module:

2GB (1x2GB) DDR3 1600 MHz (PC3-12800) DIMM

HP 2GB (1x2GB) DDR3 1600 MHz (PC3-12800) DIMM memory module:

Information technology professionals rely on HP quality to ensure maximum productivity. As the power of applications, processors, memory adapters and storage devices increases, high-end computer users are seeking ways to optimize their system performance. HP provides leading solutions, adding new levels of performance, availability, flexibility, and management.

Short summary description HP 2GB (1x2GB) DDR3 1600 MHz (PC3-12800) DIMM memory module:

HP 2GB (1x2GB) DDR3 1600 MHz (PC3-12800) DIMM, 2 GB, 1 x 2 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description HP 2GB (1x2GB) DDR3 1600 MHz (PC3-12800) DIMM memory module:

HP 2GB (1x2GB) DDR3 1600 MHz (PC3-12800) DIMM. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.