APC logo

APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0,42 kVA 260 W 4 AC outlet(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
399699
Info modified on:
12 Aug 2024, 20:07:37
Warranty:
2 tears
Long product name APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0,42 kVA 260 W 4 AC outlet(s):

APC Smart-UPS SC 420VA 230V APC Smart-UPS SC, 420VA/260W, Input 230V/Output 230V, Interface Port DB-9 RS-232

APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0,42 kVA 260 W 4 AC outlet(s):

The economical UPS to start your business
APC Smart-UPS SC is the perfect protection for the IT resources of your growing business. Manageable and cost effective, APC Smart-UPS SC is designed for use by small and medium companies looking to protect entry level servers and networking equipment, providing both power and data-line protection. Included PowerChute Business Edition management software allows you to configure safe system shutdowns and take advantage of advanced UPS management features like automated risk assessments and runtime capacity calculations. (All major operating systems supported). Communications are through your server's standard serial port. When you are ready to take your business to the next level you can use the same software environment found on Smart-UPS SC to seamlessly manage other Smart-UPS models, allowing you to grow your IT infrastructure without having to replace your software or retrain your administrators. Built on the same standards as the award winning Smart-UPS UPS, the Smart-UPS SC is the UPS to start your business with.

Short summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0,42 kVA 260 W 4 AC outlet(s):

APC Smart-UPS, Line-Interactive, 0,42 kVA, 260 W, 50/60 Hz, 320 J, 2 ms

Long summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 0,42 kVA 260 W 4 AC outlet(s):

APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity: 0,42 kVA, Output power: 260 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 84 VAh, Typical backup time at full load: 5,5 min. Form factor: Tower, Product colour: Grey, LED indicators: Battery replacement. Width: 119 mm, Depth: 368 mm, Height: 168 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.