location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NOTEBOOK-D100 laptop stand Black 55,9 cm (22")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts laptop desk mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NOTEBOOK-D100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441593
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1462093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 12:34:14
The date of the most recent change of this product data-sheet in Icecat.
NOTEBOOK-D100_Drawing (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts NOTEBOOK-D100 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts NOTEBOOK-D100 laptop stand Black 55,9 cm (22")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Steel
  • - Minimum notebook screen size compatibility: 25,4 cm (10")
  • - Maximum notebook screen size compatibility: 55,9 cm (22")
  • - Maximum weight capacity: 10 kg
  • - Height adjustment
Warranty: 5 year
Long product name Neomounts NOTEBOOK-D100 laptop stand Black 55,9 cm (22") :
The long product name of Neomounts NOTEBOOK-D100 laptop stand Black 55,9 cm (22"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Desk Mount (clamp) for Laptop, Height Adjustable - Black
More>>>
Neomounts NOTEBOOK-D100 laptop stand Black 55,9 cm (22"):
The official description of Neomounts NOTEBOOK-D100 laptop stand Black 55,9 cm (22") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts notebook desk mount, model NOTEBOOK-D100 is a tilt- and swivel desk mount for notebooks up to 22". This mount is a great choice for space saving placement on desks using a desk clamp. They keyboard holder included stores extra keyboards if used.

Neomounts versatile tilt (30°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the notebook. The mount is manually height adjustable from 0 to 26 centimetres. Depth adjustable from 0 to 57 centimetres. An innovative cable management conceals and routes cables from mount to notebook. Hide your cables to keep the workplace nice and tidy.

Neomounts NOTEBOOK-D100 has two pivot points and is suitable for notebooks up to 22" (55 cm). The weight capacity of this product is 10 kg. The desk mount is suitable for most notebooks.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts NOTEBOOK-D100 laptop stand Black 55,9 cm (22"):
This short summary of the Neomounts NOTEBOOK-D100 laptop stand Black 55,9 cm (22") data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NOTEBOOK-D100, Black, Steel, 25,4 cm (10"), 55,9 cm (22"), 10 kg, 0 - 260 mm

Long summary description Neomounts NOTEBOOK-D100 laptop stand Black 55,9 cm (22"):
This is an auto-generated long summary of Neomounts NOTEBOOK-D100 laptop stand Black 55,9 cm (22") based on the first three specs of the first five spec groups.

Neomounts NOTEBOOK-D100. Product colour: Black, Material: Steel, Minimum notebook screen size compatibility: 25,4 cm (10"). Height adjustment range: 0 - 260 mm, Depth adjustment range: 0 - 570 mm, Swivel angle: 180°. Depth: 570 mm, Height: 260 mm. Package width: 391 mm, Package depth: 148 mm, Package height: 315 mm. Master (outer) case width: 475 mm, Master (outer) case length: 425 mm, Master (outer) case height: 345 mm

Design
Product colour *
Black
Material
Steel
Minimum notebook screen size compatibility
25,4 cm (10")
Maximum notebook screen size compatibility
55,9 cm (22")
Number of devices supported
1
Maximum weight capacity
10 kg
Swivelling
Yes
Tilt adjustment
Yes
Ergonomics
Adjustable
Yes
Height adjustment
Yes
Height adjustment range
0 - 260 mm
Depth adjustment range
0 - 570 mm
Swivel angle
180°
Swivel angle range
0 - 180°
Tilt angle range
0 - 30°
Rotating
Yes
Distance to the wall (max)
57 cm
Weight & dimensions
Depth
570 mm
Height
260 mm
Packaging data
Package width
391 mm
Package depth
148 mm
Package height
315 mm
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case width
475 mm
Master (outer) case length
425 mm
Master (outer) case height
345 mm
Master (outer) case weight
14,6 kg
Quantity per master (outer) case
3 pc(s)
Master (outer) case net weight
13,5 kg
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
60 pc(s)
Other features
Number of displays supported
1
Brand Image Product code Product Stock Price from
Ergotron

Ergotron WorkFit-P Black, Stainless steel
(show image)
24-383-026 WorkFit-P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 9 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)