location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless Range Expander 802.11g 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Range Expander 802.11g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRE54G-EU
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Wireless Range Expander 802.11g 54 Mbit/s :
The long product name of Linksys Wireless Range Expander 802.11g 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Range Expander 802.11g
More>>>
Linksys Wireless Range Expander 802.11g 54 Mbit/s:
The official description of Linksys Wireless Range Expander 802.11g 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand the range of your wireless network! The Linksys Wireless-G Range Expander is the easy way to increase the effective coverage of your wireless network.

Unlike adding a traditional access point to your network to expand wireless coverage, the Wireless-G Range Expander does not need to be connected to the network by a data cable. Just put it within range of your main access point or wireless router, and it "bounces" the signals out to remote wireless devices.

This "relay station" or "repeater" approach saves wiring costs and helps to build wireless infrastructure by driving signals into even those distant, reflective corners and hard-to-reach areas where wireless coverage is spotty and cabling is impractical. The Range Expander is perfect to help cover large areas in multi-story homes, warehouse environments, public spaces, wireless "Hot Spots", and outdoor venues -- anywhere you need extra coverage for your wireless network.

The Wireless-G Range Expander is compatible with the Linksys WAP54G Access Point, and both the WRT54G and WRT54GS Wireless Routers. It works with both Wireless-G and Wireless-B clients so you'll get the benefits of increased coverage, even with a mixed network.

So, expand your wireless network's effective coverage the easy way, with the Wireless-G Range Expander.

Short summary description Linksys Wireless Range Expander 802.11g 54 Mbit/s:
This short summary of the Linksys Wireless Range Expander 802.11g 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless Range Expander 802.11g, 54 Mbit/s, Wi-Fi

Long summary description Linksys Wireless Range Expander 802.11g 54 Mbit/s:
This is an auto-generated long summary of Linksys Wireless Range Expander 802.11g 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless Range Expander 802.11g. Maximum data transfer rate: 54 Mbit/s. Networking standards: IEEE 802.11b, IEEE 802.11g. Connectivity technology: Wireless. Minimum system requirements: TCP/IP. Dimensions (WxDxH): 210 x 80,7 x 45 mm, Weight: 250 g

Data transmission
Maximum data transfer rate *
54 Mbit/s
Wireless LAN features
Wi-Fi
Yes
Network
Networking standards
IEEE 802.11b, IEEE 802.11g
Ports & interfaces
Connectivity technology
Wireless
System requirements
Minimum system requirements
TCP/IP
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
0 - 70 °C
Weight & dimensions
Dimensions (WxDxH)
210 x 80,7 x 45 mm
Weight
250 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:18:52
Uk has collected 4 expert reviews for Linksys Wireless Range Expander 802.11g 54 Mbit/s and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2011-10-03 23:18:52
A solid way to extend the boundaries of a b or g standard wireless network, ideally with a Linksys router. That said, draft n routers come in at around the same price now. Linksys - WRE54G Wireless-G Range Expander price Buy Linksys WRE54G Wirel...
0%
pcadvisor.co.uk
Updated:
2011-10-03 23:18:52
Linksys Wi-Fi extender is an elegant slim box designed to be hung on the wall, high up preferably. Its a wireless extender and so takes the signal from your existing router and rebroadcasts or repeats the signal. Recent firmware bestowed WPA wirel...
Bottom line Solid without being inspiring, the Linksys WRE54G is a decent WiFi extender. There are cheaper alternatives, however. Roger Gann Lowest online price: ££51.74...
60%
techradar.com
Updated:
2011-10-03 23:18:52
Compatible with both 802.11b and g, the WRE54G Range Expander is undeniably a simple solution to add range to your network. Its one of the only examples of such kit on the market, too. Acting as a repeater, the WRE54G picks up signal from your existin...
Good Unique product...
Bad Expensive...
Bottom line Compatible with both 802.11b and g, the WRE54G Range Expander is undeniably a simple solution to add range to your network. Its one of the only examples of such kit on the market, too. Acting as a repeater, the WRE54G picks up signal from your existin...
60%
goodgearguide.com.au
Updated:
2011-11-05 12:17:47
Linksys Wi-Fi extender is an elegant slim box designed to be hung on the wall, high up preferably. Its a wireless extender and so takes the signal from your existing router and rebroadcasts or repeats the signal. Recent firmware bestowed WPA wireless...
Good Extends your routers signal...
Bad Didnt detect our router and had to be manually setup, not protected against security breaches The Final Word Solid without being inspiring, the Linksys WRE54G is a decent Wi-Fi extender. There are cheaper alternatives, however.
Bottom line Solid without being inspiring, the Linksys WRE54G is a decent Wi-Fi extender. There are cheaper alternatives, however.
60%
Country Distributor
United Kingdom 1 distributor(s)