location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 4GB CF Card CompactFlash

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB CF Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF/4GB-S2
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:11:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology 4GB CF Card CompactFlash
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 GB CompactFlash
  • - 25 MB/s
  • - X-speed rating: 133
Warranty: lifetime
Long product name Kingston Technology 4GB CF Card CompactFlash :
The long product name of Kingston Technology 4GB CF Card CompactFlash. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CompactFlash Elite Pro
More>>>
Kingston Technology 4GB CF Card CompactFlash:
The official description of Kingston Technology 4GB CF Card CompactFlash as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture more continuous, high-resolution images in less time. Imaging pros expect a lot from their equipment and can't afford to have a component limit their productivity or creativity. That's where Kingston Technology's CompactFlash Elite Pro memory cards come in. The newly redesigned Kingston CompactFlash Elite Pro offers a minimum sustained write speed of 133X, and is designed specifically to help advanced amateur or professional photographers get the best performance from their high-end imaging devices and applications.

No matter how fast you work, CF Elite Pro can keep pace. With its ultra-fast transfer rates and high capacities, you can capture more continuous, high-resolution images in less time than with traditional CompactFlash memory cards. And when it's time to transfer your largest files, watch them fly — your production workflow will be more efficient than ever.

Short summary description Kingston Technology 4GB CF Card CompactFlash:
This short summary of the Kingston Technology 4GB CF Card CompactFlash data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 4GB CF Card, 4 GB, CompactFlash, 25 MB/s, 20 MB/s

Long summary description Kingston Technology 4GB CF Card CompactFlash:
This is an auto-generated long summary of Kingston Technology 4GB CF Card CompactFlash based on the first three specs of the first five spec groups.

Kingston Technology 4GB CF Card. Capacity: 4 GB, Flash card type: CompactFlash, Read speed: 25 MB/s, Write speed: 20 MB/s

Memory
Capacity *
4 GB
Flash card type *
CompactFlash
Read speed
25 MB/s
Write speed
20 MB/s
X-speed rating
133
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-20 - 85 °C
Packaging content
Memory adapter included
No
Other features
Dimensions (WxDxH)
36,4 x 42,8 x 3,3 mm
Registered
No
Plug and Play
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:48:47
Uk has collected 1 expert review for Kingston Technology 4GB CF Card CompactFlash but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%