NETGEAR logo

NETGEAR NG FA411TX F+ENet PCCard RJ45

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106845
Info modified on:
04 Apr 2019, 03:56:33
Warranty:
5 years
Long product name NETGEAR NG FA411TX F+ENet PCCard RJ45:

10/100Mbps TP PC Card (PCMCIA) with integrated RJ45

NETGEAR NG FA411TX F+ENet PCCard RJ45:

Install NETGEAR's FA411 10/100 Mbps PCMCIA Mobile Adapter and your notebook PC can instantly access other networked computers, printers, scanners, and the Internet. Talk about hassle free - the alert FA411 automatically detects network speed for easy setup, there's no dongle to lose or break, and the Plug and Play installation is a breeze. You'll instantly achieve 100 Mbps performance at a price you'd typically pay for only 10 Mbps. The FA411 supports legacy and all other major operating systems.

Short summary description NETGEAR NG FA411TX F+ENet PCCard RJ45:

NETGEAR NG FA411TX F+ENet PCCard RJ45, 5 - 55 °C, 10 - 90%, 0,107 Gbit/s

Long summary description NETGEAR NG FA411TX F+ENet PCCard RJ45:

NETGEAR NG FA411TX F+ENet PCCard RJ45. Data transfer rate: 0,107 Gbit/s

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.