location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TCG650 backpack Black, Silver Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCG650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCG650 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442943607 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 11:43:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TCG650 backpack Black, Silver Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Nylon
  • - Notebook compartment 39,6 cm (15.6")
  • - Handle(s) Carrying handle(s)
Warranty: Lifetime
Long product name Targus TCG650 backpack Black, Silver Nylon :
The long product name of Targus TCG650 backpack Black, Silver Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

City.Gear Laptop Backpack
More>>>
Targus TCG650 backpack Black, Silver Nylon:
The official description of Targus TCG650 backpack Black, Silver Nylon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new City.Gear Laptop Backpack supports laptops with 15" - 15.6" screens. This Backpack features sleek styling including reflective material accent on the front pocket and premium storage options. Other features are a dedicated Media Tablet pocket with protective soft lining, front organisational pocket with key clip and pen loops, deluxe document and accessory storage areas and a mp3 player compartment with line-out porthole for your headphones. To alleviate the stress on your back, it has contoured, padded ergonomic shoulder straps along with an internal soft rack.

- Protect your Media Tablet with a dedicated pocket featuring soft interior lining
- Main compartment fits laptops with 15" - 15.6” screens
- Main compartment for files includes soft rack for better organisation
- Front zippered pockets for additional storage also include pen loops, key clip, business card holder and padded mp3 player pocket with line-out jack for headphones
- Secondary pocket for accessory storage
- Side pocket with protective nyflex lining for safe storage of your PDA or sunglasses against scratching
- Reflective material on front panel
- Additional features include: side water bottle pocket, rubberised zipper pulls, and comfortable shoulder straps with air mesh padding

Short summary description Targus TCG650 backpack Black, Silver Nylon:
This short summary of the Targus TCG650 backpack Black, Silver Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TCG650, 39,6 cm (15.6"), Notebook compartment, Nylon

Long summary description Targus TCG650 backpack Black, Silver Nylon:
This is an auto-generated long summary of Targus TCG650 backpack Black, Silver Nylon based on the first three specs of the first five spec groups.

Targus TCG650. Product main colour: Black, Silver, Coloration: Monochromatic, Minimum screen size: 38,1 cm (15"). Width: 340 mm, Depth: 140 mm, Height: 530 mm. Material: Nylon. Dimensions (WxDxH): 340 x 43 x 374 mm

Features
Product main colour *
Black, Silver
Coloration
Monochromatic
Notebook compartment
Yes
Minimum screen size
38,1 cm (15")
Maximum screen size
39,6 cm (15.6")
Handle(s)
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width *
340 mm
Weight & dimensions
Depth *
140 mm
Height *
530 mm
Weight
1,6 kg
Notebook compartment dimensions (W x D x H)
300 x 43 x 374 mm
Material
Material *
Nylon
Other features
Dimensions (WxDxH)
340 x 43 x 374 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 06:22:27
Uk has collected 2 expert reviews for Targus TCG650 backpack Black, Silver Nylon and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
artiss.co.uk
Updated:
2014-12-21 06:22:27
The Targus City.Gear 15 is a top-loading laptop bag, designed for laptops with screens up to 15.6 inches.I've been looking for a new bag for a while. The one I had before was just the right size for 11.6 inch Lenovo but bags designed for smaller laptops a...
Bottom line It has more pockets than you can imagine and seems to just swallow every I put in it. It's all well protected too. If it wasn't for the occasional quality issue this would be fantastic value for money. As it is, it's good...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)