location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 593557-800 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
593557-800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
593557-800
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2021 11:11:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 593557-800 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Black
  • - 1 pc(s)
Warranty: 3 months
Long product name HP 593557-800 laptop spare part Battery :
The long product name of HP 593557-800 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 Cell, 4200 mAh, 47 Wh
More>>>
HP 593557-800 laptop spare part Battery:
The official description of HP 593557-800 laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with
- HP/Compaq Notebook PC: G62 Series, G62-100, G62-110eo, G62-112so, G72 Series
- HP/Compaq Presario Notebook: CQ62-a00, CQ56-116SO, CQ57-200
- HP/Compaq Pavilion Notebook: G6-1000, G6-2000, G7-2000

Short summary description HP 593557-800 laptop spare part Battery:
This short summary of the HP 593557-800 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 593557-800, Battery

Long summary description HP 593557-800 laptop spare part Battery:
This is an auto-generated long summary of HP 593557-800 laptop spare part Battery based on the first three specs of the first five spec groups.

HP 593557-800. Type: Battery

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI55636 laptop spare part Battery
(show image)
MBI55636 MBI55636 0.00
(excl. VAT)
0 (incl. VAT)