location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6300 Black & Silver 5,08 cm (2") 91 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6300 Black & Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0022715
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6300 Black & Silver 5,08 cm (2") 91 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5,08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
Long product name Nokia 6300 Black & Silver 5,08 cm (2") 91 g :
The long product name of Nokia 6300 Black & Silver 5,08 cm (2") 91 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6300 Black & Silver
More>>>
Short summary description Nokia 6300 Black & Silver 5,08 cm (2") 91 g:
This short summary of the Nokia 6300 Black & Silver 5,08 cm (2") 91 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6300 Black & Silver, 5,08 cm (2"), 240 x 320 pixels, 2 MP, Bluetooth

Long summary description Nokia 6300 Black & Silver 5,08 cm (2") 91 g:
This is an auto-generated long summary of Nokia 6300 Black & Silver 5,08 cm (2") 91 g based on the first three specs of the first five spec groups.

Nokia 6300 Black & Silver. Display diagonal: 5,08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Standby time (2G): 300 h. Weight: 91 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 12:10:56
Uk has collected 56 expert reviews for Nokia 6300 Black & Silver 5.08 cm (2") 91 g and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-02 12:10:50
Does simplicity work or are you left wanting more?...
Good Simple and easy to use, uncomplicated, great at just being a phone...
Bad No dedicated music buttons, no flash on camera, no 3G, Series 40 rather than Series 60...
Bottom line The Nokia 6300 is a great phone if you are looking for just a phone...
80%
itreviews.com
Updated:
2011-08-02 12:10:52
simple and elegant candybar phone: Nokia doesnt get it right every time, but when the company hits the spot, it gives every other mobile phone manufacturer a lesson in the correct marriage of form and function. The 6300 is a case...
0%
techradar.com
Updated:
2011-08-02 12:10:52
It seems increasing numbers of mobile users want to get keep it simple. They want a smart looking phone that does the business, but doesnt necessarily have to do absolutely everything. We dont mean basic or old-fashioned - we mean a phone that has th...
Good Slim, stainless steel casing, Execellent colour screen , 2-megapixel camera...
Bad No 3G, No flash for camera, Small internal memory...
Bottom line It seems increasing numbers of mobile users want to get keep it simple. They want a smart looking phone that does the business, but doesnt necessarily have to do absolutely everything. We dont mean basic or old-fashioned - we mean a phone that has th...
80%
3g.co.uk
Updated:
2011-08-02 12:10:52
Nokia 6300 Review See 3Gs best deal on the Nokia 6300 - click hereSolid as a rock ... Click for larger photo Nokia has fashioned some classic handsets in its time and the new 6300 looks like it might just join that elite pantheon of Finnish phones. T...
87%
shinyshiny.tv
Updated:
2011-08-02 12:10:52
Susi examines the Nokia 6300 and reports back for Shiny Shiny (remembering to apologise for her manicure) on this simple, straightforward but fairly limited phone.
0%
goodgearguide.com.au
Updated:
2011-11-08 10:35:56
The 6300 is a stylish handset that offers great value for money. For a handset designed to do the basics, this is without doubt one of the best on the market.
Good Design, value for money, standard mini-USB port, illuminated controls, large display, FM radio and MP3 player...
Bad No USB cable included The Final Word The 6300 is a stylish handset that offers great value for money. For a handset designed to do the basics, this is without doubt one of the best on the market.
Bottom line The 6300 is a stylish handset that offers great value for money. For a handset designed to do the basics, this is without doubt one of the best on the market.
80%
iMobile.com.au
Updated:
2011-11-08 10:35:59
With such a big focus on the latest and greatest technology, it’s often easy to forget about the other consumers who don’t require high-end features in their handset of choice. In my opinion some of the major manufacturers have been a little l...
82%
knowyourmobile.com
Updated:
2014-04-08 09:15:02
Every mid-range business phone Nokia releases is heralded as the model that will finally tempt die-hard 6310 users to enter the colour world, and with long-time 6230i users now also reluctant to give up their trusty old mobiles, theres a gap in Nokia...
Good 2 megapixel camera, Fantastic memory, Brushed metal casing...
Bad No 3G...
Bottom line A slimline candybar that is full featured as well as being good looking...
90%
stuff.tv
Updated:
2014-04-08 09:15:02
It must be galling to rise under another’s shadow; to know that, if you hadn’t been born into the wrong generation, you’d be a star.Like every F1 driver during Schumacher’s reign or golfer since Tiger Woods’ breakthrough the...
Good Slim and stylish. Great battery life. Solidly built...
Bad Not as feature-packed as some rivals. Fiddly D-pad...
Bottom line A slimline Nokia stamped with class and quality. Simple, perhaps, but elegant and fuss-free...
100%
cgena.com
Updated:
2016-11-27 01:50:09
Simplicity is beauty... Message menu has not gone any modifications; it is organized as it was. However, 6300 receives and sends multimedia messages, sound messages via MMS, instant messages straight to display, and emails. Message type is selected bef...
0%
Mobile88.com
Updated:
2016-11-27 01:50:09
By attempting to do too much however, these phones often fail at the very basics of what they are originally intended for ¡V offering seamless and straightforward means for making calls and text messaging.
0%
thestar.com.my
Updated:
2016-11-27 01:50:09
Doing the job with less frills By CHRISTY LEE S.W. In the very competitive mobile phone industry, some manufacturers try to stand out by packing in as many features as they can into the smallest form factors they can muster. By attempting to do too m...
Good Slim and sleek design; easy to use; great keypad...
Bad Camera and speakers could be better; paltry amount of memory.
Bottom line If you are someone who basically needs a mobile phone to make calls and do not need (or want to pay for) all the bells and whistles that come with many of the phones today, the Nokia 6300 was made for you. It looks good and is generally very easy to us...
0%