HP logo

HP Q6596A large format media Matte

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64648
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
07 Jun 2012
Long product name HP Q6596A large format media Matte:

594 mm x 90 m, 95 g/m², Matte, Wood fiber

HP Q6596A large format media Matte:

HP Yellow Coloured Paper is ideal for retail advertisements, banners and short-term signs. The ultra-bright matte yellow surface contrasts well with bold dark text.

Short summary description HP Q6596A large format media Matte:

HP Q6596A, Matte, 95 g/m²

Long summary description HP Q6596A large format media Matte:

HP Q6596A. Finish type: Matte, Print media weight: 95 g/m²

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.