Epson logo

Epson T6143 ink cartridge 1 pc(s) Original Magenta

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
278350
Info modified on:
08 Mar 2024, 09:07:54
Long product name Epson T6143 ink cartridge 1 pc(s) Original Magenta:

Singlepack Magenta T614300 220 ml

Epson T6143 ink cartridge 1 pc(s) Original Magenta:

The objective in developing the UltraChrome pigment ink was to combine the long-term and short-term colour stability properties of pigment inks with the colour scale of dye inks. This new colour ink system includes light black as seventh colour, which makes it possible to achieve softer gradations in the case of black&white printing, as well as two types of black ink, matt & photo, ensuring that optimal quality can be achieved on all media types.

Short summary description Epson T6143 ink cartridge 1 pc(s) Original Magenta:

Epson T6143, Magenta, Pigment-based ink, 220 ml, 1 pc(s)

Long summary description Epson T6143 ink cartridge 1 pc(s) Original Magenta:

Epson T6143. Colour ink type: Pigment-based ink, Colour ink volume: 220 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.