HP logo

HP rp rp5800 i3-2120 3,3 GHz Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229055
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Aug 2016
Long product name HP rp rp5800 i3-2120 3,3 GHz Black:

Intel Core i3-2120 (3M Cache, 3.30 GHz), 2GB DDR3, 250GB HDD, Intel HD Graphics, 6840g, Black, Windows 7 Professional

HP rp rp5800 i3-2120 3,3 GHz Black:

Features
High performance
- Available with a choice of operating systems, Intel® processors, mass storage, removable media, and memory the HP rp5800 has a flexible design that you can customize to fit your needs.
- The Intel® Core™ vPro™ Processor[1] provide hardware-based remote management technologies enabling a stable, secure and reliable IT infrastructure.
- Dual-integrated graphics ports: a VGA port and DisplayPort (new on this platform) provide support for both employee-facing and a customer-facing display to help create a richer and more engaging customer experience.
- Retail system configurations with RAID support and Solid State Drives enhance data protection and offer greater reliability.

Expandable and configurable
- With extra memory slots, multiple PCI Express (PCIe) slots, 8.9/13.3 cm (3.5”/5.25”) bays, and optional optical drives, the HP rp5800 Retail System has a flexible design that you can customize to fit your retail environment.
- Connect to a broad range of Retail accessories[2] [www.hp.com/go/pos] and options for greater productivity and flexibility to fit in your retail environment.

Stable and manageable
- Reliable, retail-hardened engineering helps reduce downtime and keep your store running smoothly. The ruggedized Retail system and 40ºC ambient temperature support extend longevity through your normal business activities.
- Intel’s vPro Technology[3] enables out-of-band management making it possible to do remote support of PCs in any power state and without a working operating system environment.

Works with your environment
- To make your transition to new hardware easier, the HP rp5800 Retail System has the same footprint as the HP rp5700 and leaves room for a keyboard, printer, and barcode scanner. The Pole Mount and Display Arm Assemblies enable the mounting of multiple monitors for customer and employee use.

Short summary description HP rp rp5800 i3-2120 3,3 GHz Black:

HP rp rp5800, Intel® Core™ i3, i3-2120, 2nd gen Intel® Core™ i3, 3,3 GHz, Intel® Q67 Express, 2 GB

Long summary description HP rp rp5800 i3-2120 3,3 GHz Black:

HP rp rp5800. Processor family: Intel® Core™ i3, Processor model: i3-2120, Processor generation: 2nd gen Intel® Core™ i3. Internal memory: 2 GB, Maximum internal memory: 8 GB, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, HDD capacity: 250 GB, HDD interface: SATA II. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.