location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Flex 5 14IRU8 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex 5 14IRU8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82Y000A4UE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154172367 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 09:01:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Flex 5 14IRU8 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-1335U, 10C (2P + 8E)/12T, P-core 1.3/4.6GHz, E-core 0.9/3.4GHz, 12MB
  • - 14" WUXGA (1920x1200) IPS 300nits Glossy 45% NTSC TÜV Low Blue Light Glass Touch
  • - 16GB LPDDR4x-4266
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - Intel Iris Xe Graphics
  • - Windows 11 Home Single Language
Warranty: 1-year, Courier or Carry-in + 3Y Courier/Carry-in upgrade from 1Y Courier/Carry-in Evetech (CPN)_APOS
Long product name Lenovo IdeaPad Flex 5 14IRU8 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo IdeaPad Flex 5 14IRU8 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1335U, 10C (2P + 8E)/12T, P-core 1.3/4.6GHz, E-core 0.9/3.4GHz, 12MB, 16GB LPDDR4x-4266, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe, 14" WUXGA (1920x1200) IPS 300nits Glossy 45% NTSC TÜV Low Blue Light Glass Touch, Intel Iris Xe Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.2, FHD 1080p with Privacy Shutter, Windows 11 Home Single Language
More>>>
Lenovo IdeaPad Flex 5 14IRU8 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
The official description of Lenovo IdeaPad Flex 5 14IRU8 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The smarter choice for versatility
The IdeaPad Flex 5i features a 360-degree drop-down hinge and switches from laptop to tent to stand to tablet, suiting the task at hand. It even raises the keyboard for a more ergonomic typing angle. And it’s powered by up to Intel® Evo™ performance with up to 13th Gen Intel® Core™ i7 processors enhanced by Lenovo’s AI Engine—so you can work fast and smart in any scenario.

Short summary description Lenovo IdeaPad Flex 5 14IRU8 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo IdeaPad Flex 5 14IRU8 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Flex 5 14IRU8, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Flex 5 14IRU8 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo IdeaPad Flex 5 14IRU8 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad Flex 5 14IRU8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

<p>Multi-core turbo power makes multitasking a breeze</p>

Multi-core turbo power makes multitasking a breeze

Lenovo Flex 5i Gen 8 features up to 13th Gen Intel® Core™ i7, from a range of CPUs specifically engineered for thin and light laptops. Multiple cores give you the power to run multiple apps seamlessly and simultaneously. You can even edit video while you video chat with the confidence your device will run cool and silent under any conditions.

<p>360 degrees of freedom</p>

360 degrees of freedom

Whether you need to work, play, or share, the IdeaPad Flex 5i rotates into tent or stand mode for entertainment and presentations, or tablet mode for life on the go. The rugged drop-down hinge gently lifts the keyboard to cover the bottom display bezel for a more ergonomic typing experience while increasing the screen-to-body ratio for a more immersive display.

<p>Sharp &amp; piercing clarity</p>

Sharp & piercing clarity

The 14″ screen feels larger than it is, thanks to the WUXGA OLED display's sharp contrast and piercing clarity. The photorealistic colour space of 100% DCI-P3 brings entertainment vividly to life. The 16:10 screen and narrow bezels give an outstanding greater than 90% screen-to-body-ratio with advanced Dolby Audio®, and TÜV certification to reduce eye strain.

<p>Fun &amp; productivity rolled into one speedy package</p>

Fun & productivity rolled into one speedy package

Ready for a fast-charging PC? A rapid charge boost gives you two hours of battery life in just 15 minutes. Log in securely and seamlessly via a fingerprint sensor. Connect up to two 4K monitors with Thunderbolt™ 4.0 universal connectivity, which offers a compatible dock and faster data transfers. Plus, write or sketch away with the optional Lenovo Digital Pen.

<p>Constantly evolving AI</p>

Constantly evolving AI

A smarter PC for your ever-changing needs. Lenovo’s AI engine uses a machine learning algorithm to enhance your device’s performance. That means continually fine-tuning the variables. Deploy smart power to seamlessly switch between Quiet, Balance, and Performance modes according to your workflow, giving you the optimum balance between performance and battery life.

<p>Rugged style, from the inside out</p>

Rugged style, from the inside out

Designed around a convertible chassis centered on a 360° hinge that’s scrupulously tested to ensure it can stand up to the toughest jobs. Its ultrathin and light body weighs just 1.5 kg for exceptional portability and convenience. Along with its modern styling, the IdeaPad Flex 5i features a sleek case with an optional metal cover and is available in Arctic Grey, Abyss Blue, and Stone Blue.

Design
Colour name
Arctic Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Glass fibre, Polycarbonate (PC)
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor boost frequency
4,6 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4,6 GHz
Efficient-core Max Turbo Frequency
3,4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Keyboard language
English
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
52,5 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Weight & dimensions
Width
313,1 mm
Depth
224,9 mm
Height
17,4 mm
Weight *
1,5 kg
Packaging content
Stylus pen
Yes