location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC4909/66R1 iron Steam iron SteamGlide Elite soleplate 3000 W Black, Bronze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC4909/66R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC4909/66R1
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 21:35:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GC4909/66R1 iron Steam iron SteamGlide Elite soleplate 3000 W Black, Bronze
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron SteamGlide Elite soleplate 3 m Black, Bronze
  • - Variable steam Steam boost performance: 250 g/min
  • - Auto power off Steam boost function Continuous steam
  • - Continuous steam performance: 55 g/min
  • - 0,3 L
  • - Vertical steam function Spray function
  • - 3000 W
More>>>
Short summary description Philips GC4909/66R1 iron Steam iron SteamGlide Elite soleplate 3000 W Black, Bronze:
This short summary of the Philips GC4909/66R1 iron Steam iron SteamGlide Elite soleplate 3000 W Black, Bronze data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC4909/66R1, Steam iron, SteamGlide Elite soleplate, 3 m, 250 g/min, Black, Bronze, 55 g/min

Long summary description Philips GC4909/66R1 iron Steam iron SteamGlide Elite soleplate 3000 W Black, Bronze:
This is an auto-generated long summary of Philips GC4909/66R1 iron Steam iron SteamGlide Elite soleplate 3000 W Black, Bronze based on the first three specs of the first five spec groups.

Philips GC4909/66R1. Type: Steam iron, Soleplate type: SteamGlide Elite soleplate, Cord length: 3 m. Iron power: 3000 W, AC input voltage: 240 V. Width: 128,8 mm, Depth: 319,5 mm, Height: 153,3 mm

Features
Type *
Steam iron
Soleplate type *
SteamGlide Elite soleplate
Auto power off *
Yes
Product colour *
Black, Bronze
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
55 g/min
Water tank capacity *
0,3 L
Anti-calc collector
Yes
Anti-drip function *
No
Variable steam *
Yes
Vertical steam function *
Yes
Spray function *
Yes
Calc-clean function
Yes
Cord length *
3 m
Suitable for tap water
Yes
Heating time
2 min
Steam boost performance *
250 g/min
Swivel angle
360°
Safe for all fabrics
Yes
Iron weight
1,67 kg
Ergonomics
Swivel cord
Yes
Indication
Indication light
Yes
Power
Iron power *
3000 W
AC input voltage
240 V
Technical details
Built-in power plug
Yes
Descaling & cleaning
Yes
Soleplate gliding star rating
4
Soleplate scratch-resistance star rating
5
Warranty period
2 year(s)
Weight & dimensions
Width
128,8 mm
Depth
319,5 mm
Height
153,3 mm
Package width
332 mm
Package depth
137 mm
Package height
167 mm
Package weight
1,91 kg