location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 685 Comfort Dual-Mode Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
685 Comfort Dual-Mode Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6L9UT show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 14:27:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 685 Comfort Dual-Mode Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Make any long day feel easier with this comfort-first keyboard. Its wave-like shape, adjustable typing angles with front and back tilt, and cushioned palm rest help employees power through even the hardest days with features built to keep your business at its best.
  • - This customizable keyboard makes quick work of big business. Find your angle in three positions — flat (3.2°), neutral incline (6.7°), and negative tilt (8.08°). Create custom shortcuts with 23 programmable keys[1]. Plus, quiet keycaps help improve focus.
  • - Be secure in knowing this dual-mode keyboard syncs your business’ devices worry-free. Switch between Bluetooth® or HP Unifying Dongle across devices. Engineered for Intel® Evo™ and multi-OS[2] compatible, employees are ready to connect to a more secure workflow.
  • - The better choice for a brighter tomorrow, the HP 685 Comfort Dual-Mode Keyboard is made with at least 55% post-consumer recycled materials[3]. Plus, with FSC®-certified packaging, this keyboard was thoughtfully designed.
Warranty: HP standard one-year limited warranty
Long product name HP 685 Comfort Dual-Mode Keyboard :
The long product name of HP 685 Comfort Dual-Mode Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

685 Comfort Dual-Mode Keyboard
More>>>
HP 685 Comfort Dual-Mode Keyboard:
The official description of HP 685 Comfort Dual-Mode Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A keyboard built around you
Need a keyboard that fits to your business? The HP 685 Comfort Dual-Mode Keyboard is just your type. With adjustable typing angles, programmable keys[1], and secure connectivity, this keyboard boasts all the comfort, customization, and compatibility your workforce needs.

Short summary description HP 685 Comfort Dual-Mode Keyboard:
This short summary of the HP 685 Comfort Dual-Mode Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 685 Comfort Dual-Mode Keyboard, Full-size (100%), Wireless, RF Wireless + Bluetooth, Membrane, Black

Long summary description HP 685 Comfort Dual-Mode Keyboard:
This is an auto-generated long summary of HP 685 Comfort Dual-Mode Keyboard based on the first three specs of the first five spec groups.

HP 685 Comfort Dual-Mode Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Membrane. Wrist rest. Recommended usage: Office. Product colour: Black

Up to 36 Months of Battery Life

Up to 36 months of battery life from 2 AA batteries. [6]

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
12 million characters
Keyboard key profile
Low-profile
Key travel distance
2 mm
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Island-style keyboard
Yes
Wrist rest
Yes
Product colour *
Black
LED indicators
Battery, Bluetooth
HP segment
Business
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Other operating systems supported
ChromeOS
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 198122954957; (ABU) 198122955015; (AC3) 198122955053
HP GTIN (EAN/UPC)
198122954957, 198122955015, 198122955053
Weight & dimensions
Keyboard dimensions (WxDxH)
442,3 x 214,4 x 35,2 mm
Keyboard weight
845 g
Weight
845 g
Packaging data
Package width
470 mm
Package depth
250 mm
Package height
50 mm
Package weight
1,22 kg
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Batteries included
Yes
User guide
Yes
Warranty card
Yes
Other features
Depth
214,4 mm
Height
35,2 mm
Width
442,3 mm
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 685 Comfort Dual-Mode Keyboard:
Disclaimer

[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
[2] Supports Windows 10, Windows 11, macOS, ChromeOS.
[4] Requires Windows 11 and an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Copilot in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures 
[5] Select household wipes can be safely used up to 1,000 wipes. Testing excludes wrist rest. See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Clean Your HP Device Whitepaper (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW)
[6] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Technical specification disclaimers
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
Wireless range may very based on user environmental and computing conditions.
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Recycled plastic is expressed as a percentage of the total weight plastic. Post-consumer recycled is based on the definition set in the EPEAT® standard for computers, IEEE 1680.1-2018 standard.
MacOS, Chrome devices are compatible with limited features.
Copilot in Windows requires Windows 11. Some features require an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Microsoft in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures
The dictation feature is provided by Windows and macOS and is currently available only in select languages and geographies.