location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T150 server 1 TB Rack (4U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T150-FY25Q1E
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 22:26:56
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T150 server 1 TB Rack (4U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E E-2324G 3,1 GHz
  • - 16 GB DDR4-SDRAM
  • - 1 TB
  • - Rack (4U) 300 W
More>>>
Short summary description DELL PowerEdge T150 server 1 TB Rack (4U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 300 W:
This short summary of the DELL PowerEdge T150 server 1 TB Rack (4U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T150, 3,1 GHz, E-2324G, 16 GB, DDR4-SDRAM, 1 TB, Rack (4U)

Long summary description DELL PowerEdge T150 server 1 TB Rack (4U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 300 W:
This is an auto-generated long summary of DELL PowerEdge T150 server 1 TB Rack (4U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 300 W based on the first three specs of the first five spec groups.

DELL PowerEdge T150. Processor family: Intel Xeon E, Processor frequency: 3,1 GHz, Processor model: E-2324G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 300 W. Chassis type: Rack (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2324G
Processor frequency *
3,1 GHz
Processor boost frequency
4,6 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Processor threads
4
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory data transfer rate
3200 MT/s
Maximum internal memory *
128 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Graphics
On-board graphics card
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model
Intel UHD Graphics P750
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Ports & interfaces
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (4U)
Product colour
Black
Performance
Remote administration
iDRAC9, Basic
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server Citrix Hypervisor Canonical Ubuntu Server LTS
Power
Power supply *
300 W
Power cable length
3 m
Power cable connector 2
C13 coupler
Power cable current
15 A
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
175 mm
Depth
453,8 mm
Height
360 mm
Weight
11,7 kg
Technical details
Supported storage drives form factor (internal)
3.5"