Lenovo logo

Lenovo 4X31N50745 keyboard Mouse included Home/Office RF Wireless QWERTY UK English Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29520
Info modified on:
11 Nov 2024, 09:49:42
Bullet Points Lenovo 4X31N50745 keyboard Mouse included Home/Office RF Wireless QWERTY UK English Black:
  • - Reliable 2.4 GHz wireless connection with multiple pairing protocol
  • - Be eco-friendly with 65% post-consumer recycled plastic for both keyboard and mouse
  • - Low-profile 2.5-zone keyboard layout
Warranty:
3 years
Long product name Lenovo 4X31N50745 keyboard Mouse included Home/Office RF Wireless QWERTY UK English Black:

Essential Wireless Combo Keyboard & Mouse

Lenovo 4X31N50745 keyboard Mouse included Home/Office RF Wireless QWERTY UK English Black:

Designed for the modern professional, the Lenovo Essential Wireless Combo Keyboard & Mouse Gen 2 delivers functionality, comfort and style. The slim 2.5-zone keyboard, with its responsive keys, promotes a premium silent typing experience, while the standard-size mouse perfectly complements its keyboard counterpart in design and utility.
The 2.4 MHz receiver provides a stable keyboard and mouse connection for maximum reliability. Plus, with 65% post-consumer recycled plastic in its construction, this combo is as sustainable as it is productive. Includes three-year limited hardware warranty and global product support.

Professional aesthetics
Redefining sleek aesthetics, the Lenovo Essential Wireless Combo Keyboard & Mouse Gen 2 brings a touch of sophistication to your workspace. Its ultra-slim profile, combined with a premium finish free from design flaws like visible screws, creates an elegant presence and provides an office experience like never before.

Unmatched comfort
This combo was skillfully crafted to prioritize your comfort and enhance productivity. The low-profile island keys, paired with ergonomically sculpted cups, ensure a seamless typing experience. Additionally, the innovative key-silencing technology guarantees a peaceful office environment. As for the mouse, it boasts an ambidextrous palm grip and a full-size design tailored for both left- and right-hand users.

Sustainable design
With a strong commitment to environmental responsibility, the Lenovo Essential Wireless Combo Keyboard & Mouse Gen 2 is thoughtfully crafted from 65% post-consumer recycled plastic exterior. By utilizing recycled materials, this combo contributes to reducing the dependence on virgin plastics, making a contribution to the global trend toward sustainability.

Short summary description Lenovo 4X31N50745 keyboard Mouse included Home/Office RF Wireless QWERTY UK English Black:

Lenovo 4X31N50745, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Lenovo 4X31N50745 keyboard Mouse included Home/Office RF Wireless QWERTY UK English Black:

Lenovo 4X31N50745. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Home/Office. Product colour: Black. Mouse included

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.