location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siku 1650 toy vehicle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siku Check ‘Siku’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Claas tractor with silage trailer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1650 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006874016501
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Siku’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siku: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 10:27:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siku 1650 toy vehicle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Made of metal and plastic parts
  • - Long-lasting fun due to combination possibilities
  • - Stability and durability
  • - Attention to detail
Long product name Siku 1650 toy vehicle :
The long product name of Siku 1650 toy vehicle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Claas tractor with silage trailer
More>>>
Siku 1650 toy vehicle:
The official description of Siku 1650 toy vehicle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Chunky Farmer set to small scale and for a favourable price. The silage vehicle with tandem-axle chassis is towed by a new powerful John Deere tractor from the latest model series. The flap at the rear of the tipper can be opened.

Short summary description Siku 1650 toy vehicle:
This short summary of the Siku 1650 toy vehicle data-sheet is auto-generated and uses the product title and the first six key specs.

Siku 1650, Tractor, 3 yr(s), Metal, Plastic, Green, Red, Yellow

Long summary description Siku 1650 toy vehicle:
This is an auto-generated long summary of Siku 1650 toy vehicle based on the first three specs of the first five spec groups.

Siku 1650. Product type: Tractor, Recommended age (min): 3 yr(s), Material: Metal, Plastic, Product colour: Green, Red, Yellow

Features
Product type *
Tractor
Product colour *
Green, Red, Yellow
Material *
Metal, Plastic
Recommended age group
Child
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Suitable for outdoor use
Yes
Suitable for indoor use
Yes
Scale
1:50
Target audience details
Early childhood
Number of wheels
4 wheel(s)
Preassembled
Yes
Country of origin
China
Learning & training skills
Learning & training skills
Fine motor skills training, Hand-eye coordination development
Safety warning
EU TSD warning
To be used under direct adult supervision
Weight & dimensions
Width
169 mm
Depth
38 mm
Height
48 mm
Weight
91 g
Packaging data
Package width
38 mm
Package depth
197 mm
Package height
78 mm
Package weight
105 g
Package type
Blister
Quantity per pack
1 pc(s)
Package material
Carton, Plastic
Packaging content
Number of pieces
2 pc(s)
Manual
Yes
Commercial unit type
Consumer unit single
Sustainability
Sustainability compliance
Yes
Country Distributor
Deutschland 1 distributor(s)