location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung OLED G9 computer monitor 124,5 cm (49") 5120 x 1440 pixels Dual QHD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS49CG950SLXZS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 18:49:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung OLED G9 computer monitor 124,5 cm (49") 5120 x 1440 pixels Dual QHD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 124,5 cm (49") OLED
  • - Dual QHD 5120 x 1440 pixels 32:9
  • - 240 Hz 0,03 ms 250 cd/m² 100000:1
  • - AMD FreeSync Flicker-free technology
More>>>
Short summary description Samsung OLED G9 computer monitor 124,5 cm (49") 5120 x 1440 pixels Dual QHD Silver:
This short summary of the Samsung OLED G9 computer monitor 124,5 cm (49") 5120 x 1440 pixels Dual QHD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung OLED G9, 124,5 cm (49"), 5120 x 1440 pixels, Dual QHD, OLED, 0,03 ms, Silver

Long summary description Samsung OLED G9 computer monitor 124,5 cm (49") 5120 x 1440 pixels Dual QHD Silver:
This is an auto-generated long summary of Samsung OLED G9 computer monitor 124,5 cm (49") 5120 x 1440 pixels Dual QHD Silver based on the first three specs of the first five spec groups.

Samsung OLED G9. Display diagonal: 124,5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: Dual QHD, Display technology: OLED, Response time: 0,03 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Display
Display diagonal *
124,5 cm (49")
Display resolution *
5120 x 1440 pixels
HD type *
Dual QHD
Native aspect ratio *
32:9
Display technology *
OLED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
0,03 ms
Screen shape *
Curved
Screen curvature rating
1800R
Contrast ratio (typical) *
100000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
119,7 cm
Viewable size, vertical
33,9 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400 True Black, High Dynamic Range 10+ (HDR10 Plus)
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Operating system installed
Tizen
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0 / 3.2 Gen 1 (3.1 Gen 1)
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
Micro HDMI ports quantity
1
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.4
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
12 cm
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
Power
Power consumption (max)
220 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
1194,7 mm
Depth (with stand)
236,9 mm
Height (with stand)
529,3 mm
Weight (with stand)
12,9 kg
Width (without stand)
1194,7 mm
Depth (without stand)
180,8 mm
Height (without stand)
365 mm
Weight (without stand)
9,2 kg
Packaging data
Package width
1352 mm
Package depth
474 mm
Package height
240 mm
Package weight
18,5 kg
Other features
TV Plus
Yes
SmartThings app support
Yes
Works with Samsung Bixby
Yes
Office 365 support
Yes
Wireless Dex support
Yes
Tap view
Yes
Brand Image Product code Product Stock Price from
Samsung G85NB computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung G85NB computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32BG850NPXEN G85NB 0.00
(excl. VAT)
0 (incl. VAT)