location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro Add-on Card AOC-SIM1U+ slot expander

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Add-on Card AOC-SIM1U+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AOC-SIM1U+ show
Show alternative article codes used in the online market place
Category:
A long narrow slot in a computer into which an expansion card can be inserted.
Slot Expanders Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2018 15:04:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro Add-on Card AOC-SIM1U+ slot expander
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - miniUSB
  • - 1U
  • - 11,7 cm (4.6")
Long product name Supermicro Add-on Card AOC-SIM1U+ slot expander :
The long product name of Supermicro Add-on Card AOC-SIM1U+ slot expander. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Add-on Card AOC-SIM1U+
More>>>
Short summary description Supermicro Add-on Card AOC-SIM1U+ slot expander:
This short summary of the Supermicro Add-on Card AOC-SIM1U+ slot expander data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro Add-on Card AOC-SIM1U+, miniUSB, 1U, 11,7 cm (4.6")

Long summary description Supermicro Add-on Card AOC-SIM1U+ slot expander:
This is an auto-generated long summary of Supermicro Add-on Card AOC-SIM1U+ slot expander based on the first three specs of the first five spec groups.

Supermicro Add-on Card AOC-SIM1U+. Interface: miniUSB, Form factor: 1U. Size: 11,7 cm (4.6")

Brand Image Product code Product Stock Price from
Supermicro

Supermicro Add-on Card AOC-SIMLC+ slot expander
(show image)
AOC-SIMLC+ Add-on Card AOC-SIMLC+ 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro AOC-SIMSO IPMI card slot expander
(show image)
AOC-SIMSO AOC-SIMSO IPMI card 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro Add-on Card AOC-SIMLP-B+ slot expander
(show image)
AOC-SIMLP-B+ Add-on Card AOC-SIMLP-B+ 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro Add-on Card AOC-SIMLP-3+ slot expander
(show image)
AOC-SIMLP-3+ Add-on Card AOC-SIMLP-3+ 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro Add-on Card AOC-SIM1U-3D slot expander
(show image)
AOC-SIM1U-3D Add-on Card AOC-SIM1U-3D 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro AOC-SIM1U-3B(+) slot expander
(show image)
AOC-SIM1U-3B AOC-SIM1U-3B(+) 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro AOC-SIMSO+ IPMI card slot expander
(show image)
AOC-SIMSO+ AOC-SIMSO+ IPMI card 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro AOC-SIMLP-B IPMI 2.0 System Management Card slot expander
(show image)
AOC-SIMLP-B AOC-SIMLP-B IPMI 2.0 System Management Card 0.00
(excl. VAT)
0 (incl. VAT)