Epson logo

Epson C13S015329 printer ribbon

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98986
Info modified on:
09 Dec 2019, 17:43:19
Long product name Epson C13S015329 printer ribbon:

Black Fabric Ribbon

Epson C13S015329 printer ribbon:

FX-890 Black Fabric Ribbon Cartridge - Designed to precise specifications, Epson's fabric ribbons provide maximum durability for machines working in extreme environments.

Short summary description Epson C13S015329 printer ribbon:

Epson C13S015329, FX-890, Dot matrix, 9-pin, China, 120 g, 80 mm

Long summary description Epson C13S015329 printer ribbon:

Epson C13S015329. Compatibility: FX-890, Print technology: Dot matrix, Print head: 9-pin. Weight: 120 g. Package width: 80 mm, Package depth: 320 mm, Package height: 30 mm. Ribbon size: 319x75x36. Quantity per pallet: 2000 pc(s), Pallet length: 120 cm, Pallet width: 80 cm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.