Samsung logo

Samsung M80C computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Green

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20117
Info modified on:
01 Oct 2024, 11:57:11
Short summary description Samsung M80C computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Green:

Samsung M80C, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Green

Long summary description Samsung M80C computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Green:

Samsung M80C. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Green

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.