Philips logo

Philips Senseo CSA260/91 coffee maker Fully-auto Pod coffee machine 1,2 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32905
Info modified on:
19 Sept 2024, 20:39:57
Short summary description Philips Senseo CSA260/91 coffee maker Fully-auto Pod coffee machine 1,2 L:

Philips Senseo CSA260/91, Pod coffee machine, 1,2 L, Coffee pod, 1450 W, Red

Long summary description Philips Senseo CSA260/91 coffee maker Fully-auto Pod coffee machine 1,2 L:

Philips Senseo CSA260/91. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1,2 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 8 cups, Number of spouts: 2. Power: 1450 W. Product colour: Red

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.